WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Torque Servomotors t271

Description
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs
Description
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs

Suppliers

Company
Product
Description
Supplier Links
Cyber Torque Servomotors - t271 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Torque Servomotors
t271
Cyber Torque Servomotors t271
high torque – compact – long life cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features High torque Compact design High overload capacity High performance Minimal torque ripple Long life Highest reliability Integral fluid cooling channels cyber torque motor options Feedback Brake Convection cooling Shaft seal Custom designs

high torque – compact – long life
cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application.

Product Features

  • High torque
  • Compact design
  • High overload capacity
  • High performance
  • Minimal torque ripple
  • Long life
  • Highest reliability
  • Integral fluid cooling channels

cyber torque motor options

  • Feedback
  • Brake
  • Convection cooling
  • Shaft seal
  • Custom designs
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category AC Servomotors
Product Number t271
Product Name Cyber Torque Servomotors
AC Construction Synchronous
AC Voltage & Frequency 560 V
Continuous Torque 6743.4 In-lbs (7776 kg-cm)
Units Metric
Shaft Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7A-25A7D6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4155 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 1500 rpm
View Details