WITTENSTEIN, Inc. (formerly alpha gear drives) Right Angle Bevel Gearheads SPC+

Description
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.
Description
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gearheads - SPC+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Right Angle Bevel Gearheads
SPC+
Right Angle Bevel Gearheads SPC+
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family.
The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number SPC+
Product Name Right Angle Bevel Gearheads
Gearing Planetary
Gear Ratio 4 to 10 (X : 1)
Rated Output Torque 10708 In-lbs (12347 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Tandler – SKP2FS2 High Dynamic Bevel Planetary Servo Gearheads -  - DieQua Corporation
Specs
Gearing Planetary; Bevel / Miter
Reducer Style Motor Mount / Gearhead
View Details
Part-turn Gearboxes, ILG-D -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearboxes - 8929252 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 8 (X : 1)
Length 1 inch (25.4 mm)
View Details