WITTENSTEIN, Inc. (formerly alpha gear drives) Right Angle Bevel Gearheads SC+

Description
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.
Description
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gearheads - SC+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Right Angle Bevel Gearheads
SC+
Right Angle Bevel Gearheads SC+
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family.
The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number SC+
Product Name Right Angle Bevel Gearheads
Gearing Planetary
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 2788 In-lbs (3214 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.38 to 320 (X : 1)
Rated Output Torque 8850 to 707965 In-lbs (10204 to 816327 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details