Wittenstein, Ltd. Gear Head LPK090-MO3-15-111

Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, LOW-BACKLASH, RIGHT ANGLE, SIZE 090, MOTOR MOUNT, STANDARD DESIGN, 3 STAGE, RATIO 15:1, FEATHER KEY OUTPUT SHAFT, 1 INCH CLAMPING HUB DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, LOW-BACKLASH, RIGHT ANGLE, SIZE 090, MOTOR MOUNT, STANDARD DESIGN, 3 STAGE, RATIO 15:1, FEATHER KEY OUTPUT SHAFT, 1 INCH CLAMPING HUB DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 154662576 - Radwell International
Willingboro, NJ, United States
Gear Head
154662576
Gear Head 154662576
DISCONTINUED BY MANUFACTURER, GEAR HEAD, LOW-BACKLASH, RIGHT ANGLE, SIZE 090, MOTOR MOUNT, STANDARD DESIGN, 3 STAGE, RATIO 15:1, FEATHER KEY OUTPUT SHAFT, 1 INCH CLAMPING HUB DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR HEAD, LOW-BACKLASH, RIGHT ANGLE, SIZE 090, MOTOR MOUNT, STANDARD DESIGN, 3 STAGE, RATIO 15:1, FEATHER KEY OUTPUT SHAFT, 1 INCH CLAMPING HUB DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 154662576
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB12 30:1 Bronze - 735901 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details