Wittenstein, Ltd. Servo Motor LPK 070-ML3-20-111

Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, 20:1 RATIO, PLANETARY, LOW-BACKLASH, MOTOR ATTACHMENT, FOOD-GRADE GREASE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, 20:1 RATIO, PLANETARY, LOW-BACKLASH, MOTOR ATTACHMENT, FOOD-GRADE GREASE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 212888537 - Radwell International
Willingboro, NJ, United States
Servo Motor
212888537
Servo Motor 212888537
DISCONTINUED BY MANUFACTURER, GEAR HEAD, 20:1 RATIO, PLANETARY, LOW-BACKLASH, MOTOR ATTACHMENT, FOOD-GRADE GREASE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR HEAD, 20:1 RATIO, PLANETARY, LOW-BACKLASH, MOTOR ATTACHMENT, FOOD-GRADE GREASE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 212888537
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 36980198 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details