Wittenstein, Ltd. Reducer LP120-MX1-10-111-GCR

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, REDUCER SIZE 120, MOTOR MOUNTED REDUCER, SPECIAL GEAR REDUCER, 1 STAGE, RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, REDUCER SIZE 120, MOTOR MOUNTED REDUCER, SPECIAL GEAR REDUCER, 1 STAGE, RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 146452526 - Radwell International
Willingboro, NJ, United States
Reducer
146452526
Reducer 146452526
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, REDUCER SIZE 120, MOTOR MOUNTED REDUCER, SPECIAL GEAR REDUCER, 1 STAGE, RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, REDUCER SIZE 120, MOTOR MOUNTED REDUCER, SPECIAL GEAR REDUCER, 1 STAGE, RATIO 10:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 146452526
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 29.2 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 29.2 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
View Details
LWS 115:1 Spur / 30:1 Worm Composite - LWS-115S30W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 3450 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details