WITTENSTEIN, Inc. (formerly alpha gear drives) Bellows Coupling with Clamping Hub for Direct Drives EC2 Series

Description
Bellows coupling with clamping hub for direct drives.
Description
Bellows coupling with clamping hub for direct drives.

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling with Clamping Hub for Direct Drives - EC2 Series - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Bellows Coupling with Clamping Hub for Direct Drives
EC2 Series
Bellows Coupling with Clamping Hub for Direct Drives EC2 Series
Bellows coupling with clamping hub for direct drives.

Bellows coupling with clamping hub for direct drives.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Flexible Couplings
Product Number EC2 Series
Product Name Bellows Coupling with Clamping Hub for Direct Drives
Coupling Type Metal Bellows
Rated Torque 15 to 4425 In-lbs (17.3 to 5102 kg-cm)
Units Metric Design
Bore Diameter 0.1575 to 2.44 inch (4 to 62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details