WITTENSTEIN, Inc. (formerly alpha gear drives) Bellows Coupling for Direct Drives BCT Series

Description
Low backlash metal bellows coupling for direct drives.
Description
Low backlash metal bellows coupling for direct drives.

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling for Direct Drives - BCT Series - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Bellows Coupling for Direct Drives
BCT Series
Bellows Coupling for Direct Drives BCT Series
Low backlash metal bellows coupling for direct drives.

Low backlash metal bellows coupling for direct drives.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Flexible Couplings
Product Number BCT Series
Product Name Bellows Coupling for Direct Drives
Coupling Type Metal Bellows
Rated Torque 354 to 13895 In-lbs (408 to 16022 kg-cm)
Rated Speed 10000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 8087333 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details