Wittenstein, Ltd. Gear Box ALPHENO030-2

Description
DISCONTINUED BY MANUFACTURER, ALPHENO 030-2 PLANETARY GEARBOXRATIO 20:1, SHAFT [MM]: 38, HOLLOW SHAFT [MM]: 24, FLANGE DIAMETER [MM]: 140. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ALPHENO 030-2 PLANETARY GEARBOXRATIO 20:1, SHAFT [MM]: 38, HOLLOW SHAFT [MM]: 24, FLANGE DIAMETER [MM]: 140. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 211674142 - Radwell International
Willingboro, NJ, United States
Gear Box
211674142
Gear Box 211674142
DISCONTINUED BY MANUFACTURER, ALPHENO 030-2 PLANETARY GEARBOXRATIO 20:1, SHAFT [MM]: 38, HOLLOW SHAFT [MM]: 24, FLANGE DIAMETER [MM]: 140. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ALPHENO 030-2 PLANETARY GEARBOXRATIO 20:1, SHAFT [MM]: 38, HOLLOW SHAFT [MM]: 24, FLANGE DIAMETER [MM]: 140. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 211674142
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

M Box 16:1 Bronze - M16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details