WITTENSTEIN, Inc. (formerly alpha gear drives) High Power Planetary Inline Gearbox alpheno®

Description
Experience the Power of One - welcome to a new dimension in servo gearboxes The alpheno® is a high performance gearbox that sets new benchmarks for machine productivity efficiency. With a new output design which reaches higher power transmission, this gearbox is the product of choice in highly challenging applications where individual requirements exceed the performance capabilities of the standard product range.
Description
Experience the Power of One - welcome to a new dimension in servo gearboxes The alpheno® is a high performance gearbox that sets new benchmarks for machine productivity efficiency. With a new output design which reaches higher power transmission, this gearbox is the product of choice in highly challenging applications where individual requirements exceed the performance capabilities of the standard product range.

Suppliers

Company
Product
Description
Supplier Links
High Power Planetary Inline Gearbox - alpheno® - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
High Power Planetary Inline Gearbox
alpheno®
High Power Planetary Inline Gearbox alpheno®
Experience the Power of One - welcome to a new dimension in servo gearboxes The alpheno® is a high performance gearbox that sets new benchmarks for machine productivity efficiency. With a new output design which reaches higher power transmission, this gearbox is the product of choice in highly challenging applications where individual requirements exceed the performance capabilities of the standard product range.

Experience the Power of One - welcome to a new dimension in servo gearboxes

The alpheno® is a high performance gearbox that sets new benchmarks for machine productivity efficiency.

With a new output design which reaches higher power transmission, this gearbox is the product of choice in highly challenging applications where individual requirements exceed the performance capabilities of the standard product range.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpheno®
Product Name High Power Planetary Inline Gearbox
Gear Ratio 3 to 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details