WITTENSTEIN, Inc. (formerly alpha gear drives) High Torque Worm with Shaft, Hollow and Flange Outputs Right-Angle Gearbox alpha V-Drive+

Description
WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo worm gears on the market
Description
WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo worm gears on the market

Suppliers

Company
Product
Description
Supplier Links
High Torque Worm with Shaft, Hollow and Flange Outputs Right-Angle Gearbox - alpha V-Drive+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
High Torque Worm with Shaft, Hollow and Flange Outputs Right-Angle Gearbox
alpha V-Drive+
High Torque Worm with Shaft, Hollow and Flange Outputs Right-Angle Gearbox alpha V-Drive+
WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo worm gears on the market

WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts

  • optimized hollow-flank teeth for accuracy and low backlash
  • 50% more torque
  • 97% efficiencies - the highest for servo worm gears on the market
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha V-Drive+
Product Name High Torque Worm with Shaft, Hollow and Flange Outputs Right-Angle Gearbox
Gear Ratio 4 to 40 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details