WITTENSTEIN, Inc. (formerly alpha gear drives) Flange Output, High Duty Planetary Inline Gearbox alpha TP+

Description
The alpha TP+ planetary gear reducer is packed with exceptional precision in an intelligent, compact solution, offering you revolutionary, space-saving machine designs. Key performance characteristics of the innovative alpha TP+ gearhead are low backlash and high torsional stiffness combining to create superior positioning accuracy, even in the micro range. This compact precision gearbox solution from the alpha range of planetary gear reducers achieves substantially more torque than other alternatives.
Description
The alpha TP+ planetary gear reducer is packed with exceptional precision in an intelligent, compact solution, offering you revolutionary, space-saving machine designs. Key performance characteristics of the innovative alpha TP+ gearhead are low backlash and high torsional stiffness combining to create superior positioning accuracy, even in the micro range. This compact precision gearbox solution from the alpha range of planetary gear reducers achieves substantially more torque than other alternatives.

Suppliers

Company
Product
Description
Supplier Links
Flange Output, High Duty Planetary Inline Gearbox - alpha TP+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Flange Output, High Duty Planetary Inline Gearbox
alpha TP+
Flange Output, High Duty Planetary Inline Gearbox alpha TP+
The alpha TP+ planetary gear reducer is packed with exceptional precision in an intelligent, compact solution, offering you revolutionary, space-saving machine designs. Key performance characteristics of the innovative alpha TP+ gearhead are low backlash and high torsional stiffness combining to create superior positioning accuracy, even in the micro range. This compact precision gearbox solution from the alpha range of planetary gear reducers achieves substantially more torque than other alternatives.

The alpha TP+ planetary gear reducer is packed with exceptional precision in an intelligent, compact solution, offering you revolutionary, space-saving machine designs.

Key performance characteristics of the innovative alpha TP+ gearhead are low backlash and high torsional stiffness combining to create superior positioning accuracy, even in the micro range. This compact precision gearbox solution from the alpha range of planetary gear reducers achieves substantially more torque than other alternatives.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha TP+
Product Name Flange Output, High Duty Planetary Inline Gearbox
Gear Ratio 4 to 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearboxes - 2166544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details