WITTENSTEIN, Inc. (formerly alpha gear drives) Double Torque Planetary Inline Gearbox alpha TP+ High Torque

Description
Experience the power with this revolutionary compact gearbox from Wittenstein. The TP+ HIGH TORQUE planetary gear reducer takes the exceptional precision and compact design of the alpha TP+ gearhead and doubles the torque, achieving substantially more torque than other gearbox alternatives. We are constantly dedicated to ensuring you receive the optimal gearhead for your machine.
Description
Experience the power with this revolutionary compact gearbox from Wittenstein. The TP+ HIGH TORQUE planetary gear reducer takes the exceptional precision and compact design of the alpha TP+ gearhead and doubles the torque, achieving substantially more torque than other gearbox alternatives. We are constantly dedicated to ensuring you receive the optimal gearhead for your machine.

Suppliers

Company
Product
Description
Supplier Links
Double Torque Planetary Inline Gearbox - alpha TP+ High Torque - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Double Torque Planetary Inline Gearbox
alpha TP+ High Torque
Double Torque Planetary Inline Gearbox alpha TP+ High Torque
Experience the power with this revolutionary compact gearbox from Wittenstein. The TP+ HIGH TORQUE planetary gear reducer takes the exceptional precision and compact design of the alpha TP+ gearhead and doubles the torque, achieving substantially more torque than other gearbox alternatives. We are constantly dedicated to ensuring you receive the optimal gearhead for your machine.

Experience the power with this revolutionary compact gearbox from Wittenstein.

The TP+ HIGH TORQUE planetary gear reducer takes the exceptional precision and compact design of the alpha TP+ gearhead and doubles the torque, achieving substantially more torque than other gearbox alternatives.

We are constantly dedicated to ensuring you receive the optimal gearhead for your machine.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha TP+ High Torque
Product Name Double Torque Planetary Inline Gearbox
Gear Ratio 22 to 220 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE F.T.P. 101802 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 19460 to 19628 In-lbs (22439 to 22633 kg-cm)
Maximum Input Power 100 to 800 HP
View Details
Gearboxes - 2166544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Precision Rotary Flange Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGC-40-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details