WITTENSTEIN, Inc. (formerly alpha gear drives) Mid Duty Planetary Inline Gearbox alpha SP+

Description
The alpha SP+ is the newest generation in classic planetary precision. Always the most popular of the planetary range, the alpha SP+ gearboxes are designed for a variety of applications, providing quiet operation and optimal axial and radial loading capacities. For high speed applications, Wittenstein offers the alpha SP+ High Speed® as the best alternative. All alpha SP+ gearheads are 100% factory tested according to the stringent alpha cycle.
Description
The alpha SP+ is the newest generation in classic planetary precision. Always the most popular of the planetary range, the alpha SP+ gearboxes are designed for a variety of applications, providing quiet operation and optimal axial and radial loading capacities. For high speed applications, Wittenstein offers the alpha SP+ High Speed® as the best alternative. All alpha SP+ gearheads are 100% factory tested according to the stringent alpha cycle.

Suppliers

Company
Product
Description
Supplier Links
Mid Duty Planetary Inline Gearbox - alpha SP+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Mid Duty Planetary Inline Gearbox
alpha SP+
Mid Duty Planetary Inline Gearbox alpha SP+
The alpha SP+ is the newest generation in classic planetary precision. Always the most popular of the planetary range, the alpha SP+ gearboxes are designed for a variety of applications, providing quiet operation and optimal axial and radial loading capacities. For high speed applications, Wittenstein offers the alpha SP+ High Speed® as the best alternative. All alpha SP+ gearheads are 100% factory tested according to the stringent alpha cycle.

The alpha SP+ is the newest generation in classic planetary precision.

Always the most popular of the planetary range, the alpha SP+ gearboxes are designed for a variety of applications, providing quiet operation and optimal axial and radial loading capacities.
For high speed applications, Wittenstein offers the alpha SP+ High Speed® as the best alternative. All alpha SP+ gearheads are 100% factory tested according to the stringent alpha cycle.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha SP+
Product Name Mid Duty Planetary Inline Gearbox
Gear Ratio 3 to 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details