WITTENSTEIN, Inc. (formerly alpha gear drives) High Duty Planetary Inline Gearbox alpha SP+ High Speed

Description
Energy savings from WITTENSTEIN. . . Looking for precision in applications with continuously high speeds? With the alpha SP+ HIGH SPEED® gearbox, you can ensure you are getting the best solution for inline planetary continuous duty. This gear reducer was designed nearly two decades ago based on the requirements of one of our customers. The need was to increase productivity and the SP+ HIGH SPEED® gearhead was developed to meet the application's requirements. Compared with conventional planetary gearboxes, the SP+ HIGH SPEED® represents a significant development in efficiency.
Description
Energy savings from WITTENSTEIN. . . Looking for precision in applications with continuously high speeds? With the alpha SP+ HIGH SPEED® gearbox, you can ensure you are getting the best solution for inline planetary continuous duty. This gear reducer was designed nearly two decades ago based on the requirements of one of our customers. The need was to increase productivity and the SP+ HIGH SPEED® gearhead was developed to meet the application's requirements. Compared with conventional planetary gearboxes, the SP+ HIGH SPEED® represents a significant development in efficiency.

Suppliers

Company
Product
Description
Supplier Links
High Duty Planetary Inline Gearbox - alpha SP+ High Speed - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
High Duty Planetary Inline Gearbox
alpha SP+ High Speed
High Duty Planetary Inline Gearbox alpha SP+ High Speed
Energy savings from WITTENSTEIN. . . Looking for precision in applications with continuously high speeds? With the alpha SP+ HIGH SPEED® gearbox, you can ensure you are getting the best solution for inline planetary continuous duty. This gear reducer was designed nearly two decades ago based on the requirements of one of our customers. The need was to increase productivity and the SP+ HIGH SPEED® gearhead was developed to meet the application's requirements. Compared with conventional planetary gearboxes, the SP+ HIGH SPEED® represents a significant development in efficiency.

Energy savings from WITTENSTEIN. . .

Looking for precision in applications with continuously high speeds?

With the alpha SP+ HIGH SPEED® gearbox, you can ensure you are getting the best solution for inline planetary continuous duty. This gear reducer was designed nearly two decades ago based on the requirements of one of our customers. The need was to increase productivity and the SP+ HIGH SPEED® gearhead was developed to meet the application's requirements.

Compared with conventional planetary gearboxes, the SP+ HIGH SPEED® represents a significant development in efficiency.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha SP+ High Speed
Product Name High Duty Planetary Inline Gearbox
Gear Ratio 3 to 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Servobox Series Model FA50 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details