WITTENSTEIN, Inc. (formerly alpha gear drives) Standard Mid Duty Right-Angle Gearbox alpha SK+

Description
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.
Description
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.

Suppliers

Company
Product
Description
Supplier Links
Standard Mid Duty Right-Angle Gearbox - alpha SK+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Standard Mid Duty Right-Angle Gearbox
alpha SK+
Standard Mid Duty Right-Angle Gearbox alpha SK+
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.

Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary.

The hypoid gearset, which is the key innovation of the product, has three important advantages compared with the conventional bevel gear: it offers a higher torque because of the larger pinion, it makes cost savings possible because of high ratios in one stage and its noise is significantly lower due to the difference between straight cut and helical gear teeth in spur gear technology.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha SK+
Product Name Standard Mid Duty Right-Angle Gearbox
Gearing Hypoid
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 640 In-lbs (738 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details