WITTENSTEIN, Inc. (formerly alpha gear drives) Economic, Low Duty Right-Angle Gearbox alpha LPK+

Description
Offering exceptional value for money, WITTENSTEIN's servo right angle bevel gear reducer provides the perfect solution in all applications where economic efficiency is a top priority. The alpha LPK+ / LPBK+ is the right-angle equivalent to the successful alpha LP+ low-backlash planetary gearhead. It unleashes previously inaccessible potentials for innovations in a host of popular servo applications demanding low-to-medium precision. The LPK+ takes the LK+ right-angle gearbox and adds a planetary stage.
Description
Offering exceptional value for money, WITTENSTEIN's servo right angle bevel gear reducer provides the perfect solution in all applications where economic efficiency is a top priority. The alpha LPK+ / LPBK+ is the right-angle equivalent to the successful alpha LP+ low-backlash planetary gearhead. It unleashes previously inaccessible potentials for innovations in a host of popular servo applications demanding low-to-medium precision. The LPK+ takes the LK+ right-angle gearbox and adds a planetary stage.

Suppliers

Company
Product
Description
Supplier Links
Economic, Low Duty Right-Angle Gearbox - alpha LPK+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Economic, Low Duty Right-Angle Gearbox
alpha LPK+
Economic, Low Duty Right-Angle Gearbox alpha LPK+
Offering exceptional value for money, WITTENSTEIN's servo right angle bevel gear reducer provides the perfect solution in all applications where economic efficiency is a top priority. The alpha LPK+ / LPBK+ is the right-angle equivalent to the successful alpha LP+ low-backlash planetary gearhead. It unleashes previously inaccessible potentials for innovations in a host of popular servo applications demanding low-to-medium precision. The LPK+ takes the LK+ right-angle gearbox and adds a planetary stage.

Offering exceptional value for money, WITTENSTEIN's servo right angle bevel gear reducer provides the perfect solution in all applications where economic efficiency is a top priority.

The alpha LPK+ / LPBK+ is the right-angle equivalent to the successful alpha LP+ low-backlash planetary gearhead. It unleashes previously inaccessible potentials for innovations in a host of popular servo applications demanding low-to-medium precision.

The LPK+ takes the LK+ right-angle gearbox and adds a planetary stage.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha LPK+
Product Name Economic, Low Duty Right-Angle Gearbox
Gearing Bevel / Miter
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 450 In-lbs (519 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA50 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details