WITTENSTEIN, Inc. (formerly alpha gear drives) Belt-Pulley Planetary Inline Gearbox alpha LPB+ Gen 3

Description
Experience the faces of a new generation of gearboxes. Introducing the LP+ Generation 3. The economic precision products, alpha’s LP+ and LPB+, are reliable and – thanks to a unique lubrication concept – maintenance-free for their entire service life. Focused on less demanding applications, these gear reducers offer outstanding efficiency with low torsional backlash. The LPB+ offers the option of adding an integrated geared pulley drive system. The belt pulley eliminates the need for a right angle gearbox, couplings and/or additional bearings - in turn, reducing cost, increasing performance, and reducing parts and engineering time for the system.
Description
Experience the faces of a new generation of gearboxes. Introducing the LP+ Generation 3. The economic precision products, alpha’s LP+ and LPB+, are reliable and – thanks to a unique lubrication concept – maintenance-free for their entire service life. Focused on less demanding applications, these gear reducers offer outstanding efficiency with low torsional backlash. The LPB+ offers the option of adding an integrated geared pulley drive system. The belt pulley eliminates the need for a right angle gearbox, couplings and/or additional bearings - in turn, reducing cost, increasing performance, and reducing parts and engineering time for the system.

Suppliers

Company
Product
Description
Supplier Links
Belt-Pulley Planetary Inline Gearbox - alpha LPB+ Gen 3 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Belt-Pulley Planetary Inline Gearbox
alpha LPB+ Gen 3
Belt-Pulley Planetary Inline Gearbox alpha LPB+ Gen 3
Experience the faces of a new generation of gearboxes. Introducing the LP+ Generation 3. The economic precision products, alpha’s LP+ and LPB+, are reliable and – thanks to a unique lubrication concept – maintenance-free for their entire service life. Focused on less demanding applications, these gear reducers offer outstanding efficiency with low torsional backlash. The LPB+ offers the option of adding an integrated geared pulley drive system. The belt pulley eliminates the need for a right angle gearbox, couplings and/or additional bearings - in turn, reducing cost, increasing performance, and reducing parts and engineering time for the system.

Experience the faces of a new generation of gearboxes. Introducing the LP+ Generation 3.

The economic precision products, alpha’s LP+ and LPB+, are reliable and – thanks to a unique lubrication concept – maintenance-free for their entire service life.

Focused on less demanding applications, these gear reducers offer outstanding efficiency with low torsional backlash.

The LPB+ offers the option of adding an integrated geared pulley drive system. The belt pulley eliminates the need for a right angle gearbox, couplings and/or additional bearings - in turn, reducing cost, increasing performance, and reducing parts and engineering time for the system.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha LPB+ Gen 3
Product Name Belt-Pulley Planetary Inline Gearbox
Gear Ratio 3 to 10 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
Spur Gearheads Series 15/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 6.3 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details