WITTENSTEIN, Inc. (formerly alpha gear drives) High duty, Various Output Right-Angle Gearbox alpha HG+

Description
With the alpha HG+, your applications can achieve optimal machine efficiency and design freedoms. The HG+ was the first hypoid gear reducer developed for high-speed applications. Since its introduction to the market, design engineers have taken advantage of its innovative design to apply it in a variety of applications. The shift to one-stage gearing in this product works better than the technology in traditional servo worm gears or larger, more complicated, two and three stage gearheads with bevel stages.
Description
With the alpha HG+, your applications can achieve optimal machine efficiency and design freedoms. The HG+ was the first hypoid gear reducer developed for high-speed applications. Since its introduction to the market, design engineers have taken advantage of its innovative design to apply it in a variety of applications. The shift to one-stage gearing in this product works better than the technology in traditional servo worm gears or larger, more complicated, two and three stage gearheads with bevel stages.

Suppliers

Company
Product
Description
Supplier Links
High duty, Various Output Right-Angle Gearbox - alpha HG+ - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
High duty, Various Output Right-Angle Gearbox
alpha HG+
High duty, Various Output Right-Angle Gearbox alpha HG+
With the alpha HG+, your applications can achieve optimal machine efficiency and design freedoms. The HG+ was the first hypoid gear reducer developed for high-speed applications. Since its introduction to the market, design engineers have taken advantage of its innovative design to apply it in a variety of applications. The shift to one-stage gearing in this product works better than the technology in traditional servo worm gears or larger, more complicated, two and three stage gearheads with bevel stages.

With the alpha HG+, your applications can achieve optimal machine efficiency and design freedoms.

The HG+ was the first hypoid gear reducer developed for high-speed applications. Since its introduction to the market, design engineers have taken advantage of its innovative design to apply it in a variety of applications.

The shift to one-stage gearing in this product works better than the technology in traditional servo worm gears or larger, more complicated, two and three stage gearheads with bevel stages.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha HG+
Product Name High duty, Various Output Right-Angle Gearbox
Gearing Hypoid
Gear Ratio 3 to 10 (X : 1)
Rated Output Torque 640 In-lbs (738 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-128 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 128 (X : 1)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details