WITTENSTEIN, Inc. (formerly alpha gear drives) Aluminium, Low Duty Planetary Inline Gearbox alpha CP (alphira)

Description
The newest addition to the inline series is the alphira® (CP) - the basic precision. Fast, flexible, efficient – three attractive attributes to win customers. Packaged in a lightweight aluminum case, alphira® is exceptionally precise, power-dense and maintenance-free. Ideal as a component of servo and stepper motor applications, alphira® is optimally equipped for the job, with the single-stage version of this low-backlash planetary gear reducer achieving a maximum backlash of 20 arcminutes in size 40 and larger. In terms of reliability, efficiency and precision, alphira® is every bit as impressive as its older brothers in the rest of the alpha family.
Description
The newest addition to the inline series is the alphira® (CP) - the basic precision. Fast, flexible, efficient – three attractive attributes to win customers. Packaged in a lightweight aluminum case, alphira® is exceptionally precise, power-dense and maintenance-free. Ideal as a component of servo and stepper motor applications, alphira® is optimally equipped for the job, with the single-stage version of this low-backlash planetary gear reducer achieving a maximum backlash of 20 arcminutes in size 40 and larger. In terms of reliability, efficiency and precision, alphira® is every bit as impressive as its older brothers in the rest of the alpha family.

Suppliers

Company
Product
Description
Supplier Links
Aluminium, Low Duty Planetary Inline Gearbox - alpha CP (alphira) - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Aluminium, Low Duty Planetary Inline Gearbox
alpha CP (alphira)
Aluminium, Low Duty Planetary Inline Gearbox alpha CP (alphira)
The newest addition to the inline series is the alphira® (CP) - the basic precision. Fast, flexible, efficient – three attractive attributes to win customers. Packaged in a lightweight aluminum case, alphira® is exceptionally precise, power-dense and maintenance-free. Ideal as a component of servo and stepper motor applications, alphira® is optimally equipped for the job, with the single-stage version of this low-backlash planetary gear reducer achieving a maximum backlash of 20 arcminutes in size 40 and larger. In terms of reliability, efficiency and precision, alphira® is every bit as impressive as its older brothers in the rest of the alpha family.

The newest addition to the inline series is the alphira® (CP) - the basic precision.

Fast, flexible, efficient – three attractive attributes to win customers. Packaged in a lightweight aluminum case, alphira® is exceptionally precise, power-dense and maintenance-free.

Ideal as a component of servo and stepper motor applications, alphira® is optimally equipped for the job, with the single-stage version of this low-backlash planetary gear reducer achieving a maximum backlash of 20 arcminutes in size 40 and larger. In terms of reliability, efficiency and precision, alphira® is every bit as impressive as its older brothers in the rest of the alpha family.

Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Gearboxes and Gearheads
Product Number alpha CP (alphira)
Product Name Aluminium, Low Duty Planetary Inline Gearbox
Gear Ratio 5 to 100 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details
Servobox Series Model FE145 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-410.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 410 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details