Witte Company, Inc. (The) Vibrating Conveyor

Description
Witte Vibrating Conveyors gently and safely feed, move and screen dry, granular, free-flowing, and non-free flowing products efficiently and cost-effectively while protecting product integrity. Witte Advances: Dust-tight covers featuring Witte clamp Performs with up to eight-degree uphill angle Entire unit may be mounted on casters for portability Floor supported or suspended overhead Sanitary stainless steel designs with continuously welded seams available to aid USDA, FDA and 3-A standards and regulations Flanged ends invite inspection, ease cleanout Material which enters first, leaves first Standard rectangular widths: 11", 17", 23" Standard tubular diameters: 6", 8"
Description
Witte Vibrating Conveyors gently and safely feed, move and screen dry, granular, free-flowing, and non-free flowing products efficiently and cost-effectively while protecting product integrity. Witte Advances: Dust-tight covers featuring Witte clamp Performs with up to eight-degree uphill angle Entire unit may be mounted on casters for portability Floor supported or suspended overhead Sanitary stainless steel designs with continuously welded seams available to aid USDA, FDA and 3-A standards and regulations Flanged ends invite inspection, ease cleanout Material which enters first, leaves first Standard rectangular widths: 11", 17", 23" Standard tubular diameters: 6", 8"

Suppliers

Company
Product
Description
Supplier Links
Vibrating Conveyor -  - Witte Company, Inc. (The)
Washington, NJ, USA
Vibrating Conveyor
Vibrating Conveyor
Witte Vibrating Conveyors gently and safely feed, move and screen dry, granular, free-flowing, and non-free flowing products efficiently and cost-effectively while protecting product integrity. Witte Advances: Dust-tight covers featuring Witte clamp Performs with up to eight-degree uphill angle Entire unit may be mounted on casters for portability Floor supported or suspended overhead Sanitary stainless steel designs with continuously welded seams available to aid USDA, FDA and 3-A standards and regulations Flanged ends invite inspection, ease cleanout Material which enters first, leaves first Standard rectangular widths: 11", 17", 23" Standard tubular diameters: 6", 8"

Witte Vibrating Conveyors gently and safely feed, move and screen dry, granular, free-flowing, and non-free flowing products efficiently and cost-effectively while protecting product integrity.

Witte Advances:

  • Dust-tight covers featuring Witte clamp
  • Performs with up to eight-degree uphill angle
  • Entire unit may be mounted on casters for portability
  • Floor supported or suspended overhead
  • Sanitary stainless steel designs with continuously welded seams available to aid USDA, FDA and 3-A standards and regulations
  • Flanged ends invite inspection, ease cleanout
  • Material which enters first, leaves first

Standard rectangular widths: 11", 17", 23"
Standard tubular diameters: 6", 8"

Supplier's Site

Technical Specifications

  Witte Company, Inc. (The)
Product Category Industrial Conveyors
Product Name Vibrating Conveyor
Conveyor Type Vibrating
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Heavy Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
Mass Flow 0.2620 t/hr (0.2376 metric tons/hr)
View Details