Withwave RF Antennas WAKH-02

Description
33.25GHz General Purpose Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Chassis Mount
Datasheet
Description
33.25GHz General Purpose Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WAKH-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WAKH-02
RF Antennas WAKH-02
33.25GHz General Purpose Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Chassis Mount

33.25GHz General Purpose Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WAKH-02
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
925MHz PCB Internal Antenna With 1.13mm Cable (L-15CM) + UFL Connector - ET-925PC-5L15CP1-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 3 dB
View Details