WISKA HOPPMANN & MULSOW GMBH
COMBI1010/5 -- JUNCTION BOXES
WISKA Hoppmann & Mulsow GmbH
Junction Boxes
COMBI1010/5
Description
WISKA 60703 Junction Box
Request a Quote
Email Supplier
Description
WISKA 60703 Junction Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7000814 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
5.51 inch (140 mm)
|
|
Width
|
5.51 inch (140 mm)
|
|
Depth
|
3.23 inch (82 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
5.71 inch (145 mm)
Width
3.15 inch (80 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details