WISKA HOPPMANN & MULSOW GMBH
COMBI 407 BLACK -- GENERAL PURPOSE ENCLOSURES
WISKA Hoppmann & Mulsow GmbH
General Purpose Enclosures
COMBI 407 BLACK
Description
COMBI 407/WW/3221/B
Request a Quote
Email Supplier
Description
COMBI 407/WW/3221/B
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
577344
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
577344 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.74 inch (95 mm)
|
|
Width
|
3.74 inch (95 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Polypropylene
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
3 suppliers
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
30 inch (762 mm)
Width
32 inch (813 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details