WISKA Hoppmann & Mulsow GmbH
Junction Boxes
815LH
Description
WISKA 815LH Junction Box
Request a Quote
Email Supplier
Description
WISKA 815LH Junction Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
577337 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
4.33 inch (110 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.06 inch (154 mm)
View Details
2 suppliers
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
96 inch (2438 mm)
Width
72 inch (1829 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details