WISKA Hoppmann & Mulsow GmbH General Purpose Enclosures 402560

Description
Aluminium Diecast Enclosure IP67
Request a Quote
Description
Aluminium Diecast Enclosure IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 577442 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
577442
General Purpose Enclosures 577442
Aluminium Diecast Enclosure IP67

Aluminium Diecast Enclosure IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 577442
Product Name General Purpose Enclosures
Length 7.87 inch (200 mm)
Width 3.94 inch (100 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4645 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers