WISKA Hoppmann & Mulsow GmbH Cable Gland, Brass, 3Mm 7Mm, Pk10; Thread Size Imperial Wiska 10065000

Description
CABLE GLAND, BRASS, 3MM - 7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Description
CABLE GLAND, BRASS, 3MM - 7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 3Mm 7Mm, Pk10; Thread Size Imperial Wiska - 99W2854 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 3Mm 7Mm, Pk10; Thread Size Imperial Wiska
99W2854
Cable Gland, Brass, 3Mm 7Mm, Pk10; Thread Size Imperial Wiska 99W2854
CABLE GLAND, BRASS, 3MM - 7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, BRASS, 3MM - 7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99W2854
Product Name Cable Gland, Brass, 3Mm 7Mm, Pk10; Thread Size Imperial Wiska
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 117529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
View Details
90°Nylon Cable Glands(Type A) - MIV-90CG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details