Wiseman Threading Tools Ltd. 1/2"CHS Cov Style New Diehead (1" Std Shank) WCHS12

Description
CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.
Description
CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.

Suppliers

Company
Product
Description
Supplier Links
1/2"CHS Cov Style New Diehead (1" Std Shank) - WCHS12 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1/2"CHS Cov Style New Diehead (1" Std Shank)
WCHS12
1/2"CHS Cov Style New Diehead (1" Std Shank) WCHS12
CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.

CHS style Die head. Suitable for use on manual and automatic machines. Compatible with all Coventry type chaser dies.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Machine Tool Spindles
Product Number WCHS12
Product Name 1/2"CHS Cov Style New Diehead (1" Std Shank)
Application Threading
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
SM Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details
Pnuematic Screwdriver Spindle - NANOMAT - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 3 In-lbs (0.0822 to 3.07 kg-cm)
Drive Motorized
View Details