Wiseman Threading Tools Ltd. 4" Diestock DS8

Description
4" Diestock
Description
4" Diestock

Suppliers

Company
Product
Description
Supplier Links
4" Diestock - DS8 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
4" Diestock
DS8
4" Diestock DS8
4" Diestock

4" Diestock

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Wrenches
Product Number DS8
Product Name 4" Diestock
Type Specialty/Other; 4" Diestock
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details