Wiseman Threading Tools Ltd. 2" Diestock DS5

Description
2" Diestock
Description
2" Diestock

Suppliers

Company
Product
Description
Supplier Links
2" Diestock - DS5 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
2" Diestock
DS5
2" Diestock DS5
2" Diestock

2" Diestock

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Wrenches
Product Number DS5
Product Name 2" Diestock
Type Specialty/Other; 2" Diestock
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details