Wiseman Threading Tools Ltd. 1.5/16" diameter Diestock DS3

Description
1.5/16" diameter Diestock
Description
1.5/16" diameter Diestock

Suppliers

Company
Product
Description
Supplier Links
1.5/16" diameter Diestock - DS3 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1.5/16" diameter Diestock
DS3
1.5/16" diameter Diestock DS3
1.5/16" diameter Diestock

1.5/16" diameter Diestock

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Wrenches
Product Number DS3
Product Name 1.5/16" diameter Diestock
Type Specialty/Other; 1.5/16" diameter Diestock
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details