Wiseman Threading Tools Ltd. 1" Diestock DS2

Description
1" Diestock
Description
1" Diestock

Suppliers

Company
Product
Description
Supplier Links
1" Diestock - DS2 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
1" Diestock
DS2
1" Diestock DS2
1" Diestock

1" Diestock

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Wrenches
Product Number DS2
Product Name 1" Diestock
Type Specialty/Other; 1" Diestock
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details