Wiseman Threading Tools Ltd. A233400 Thread Rolling Head - 1" Shank 233400

Description
Axial stationary thread rolling head. Can be used on manual, automatic and CNC machines.Compatible with Fette type thread rolls. For full details see Technical information.
Description
Axial stationary thread rolling head. Can be used on manual, automatic and CNC machines.Compatible with Fette type thread rolls. For full details see Technical information.

Suppliers

Company
Product
Description
Supplier Links
A233400 Thread Rolling Head - 1" Shank - 233400 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
A233400 Thread Rolling Head - 1" Shank
233400
A233400 Thread Rolling Head - 1" Shank 233400
Axial stationary thread rolling head. Can be used on manual, automatic and CNC machines.Compatible with Fette type thread rolls. For full details see Technical information.

Axial stationary thread rolling head. Can be used on manual, automatic and CNC machines.Compatible with Fette type thread rolls. For full details see Technical information.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Machine Tool Spindles
Product Number 233400
Product Name A233400 Thread Rolling Head - 1" Shank
Application Threading
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
SM Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details
Custom Air Bearing Spindles -  - ABTech, Inc.
Specs
Configuration Foot Mounted; Flange, or Thermal Mounting
Drive Direct; Motorized
Application Grinding; Turning; High Precision Scanning, Aerospace, Automotive, Aviation, Bearings, Energy, Land & Marine, Optics, Semiconductor
View Details