Wiremax WUT-5522-5

Description
UL 3239 Wire High Voltage 5 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 24 AWG thru 10 AWG conductors Ozone and corona resistant Meets VW-1 flame test
Description
UL 3239 Wire High Voltage 5 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 24 AWG thru 10 AWG conductors Ozone and corona resistant Meets VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
 - WUT-5522-5 - Wiremax
Toledo, OH, USA
WUT-5522-5
WUT-5522-5
UL 3239 Wire High Voltage 5 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 24 AWG thru 10 AWG conductors Ozone and corona resistant Meets VW-1 flame test

UL 3239 Wire

  • High Voltage 5 KVDC thru 60 KVDC
  • High flexibility
  • High Temperature 150°C rating
  • 24 AWG thru 10 AWG conductors
  • Ozone and corona resistant
  • Meets VW-1 flame test

Technical Specifications

  Wiremax
Product Category Electrical Power Wires
Product Number WUT-5522-5
Rated Voltage 55 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers