Wiremax WUT-5004-6

Description
UL 3616 Wire High Voltage 20 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 8 AWG thru 2 AWG conductors Ozone and corona resistant Meets VW-1 flame test
Description
UL 3616 Wire High Voltage 20 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 8 AWG thru 2 AWG conductors Ozone and corona resistant Meets VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
 - WUT-5004-6 - Wiremax
Toledo, OH, USA
WUT-5004-6
WUT-5004-6
UL 3616 Wire High Voltage 20 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 8 AWG thru 2 AWG conductors Ozone and corona resistant Meets VW-1 flame test

UL 3616 Wire

  • High Voltage 20 KVDC thru 60 KVDC
  • High flexibility
  • High Temperature 150°C rating
  • 8 AWG thru 2 AWG conductors
  • Ozone and corona resistant
  • Meets VW-1 flame test

Technical Specifications

  Wiremax
Product Category Electrical Power Wires
Product Number WUT-5004-6
Rated Voltage 50 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3503/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details