Wiremax WUT-4502-1

Description
UL 3616 Wire High Voltage 20 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 8 AWG thru 2 AWG conductors Ozone and corona resistant Meets VW-1 flame test
Description
UL 3616 Wire High Voltage 20 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 8 AWG thru 2 AWG conductors Ozone and corona resistant Meets VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
 - WUT-4502-1 - Wiremax
Toledo, OH, USA
WUT-4502-1
WUT-4502-1
UL 3616 Wire High Voltage 20 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 8 AWG thru 2 AWG conductors Ozone and corona resistant Meets VW-1 flame test

UL 3616 Wire

  • High Voltage 20 KVDC thru 60 KVDC
  • High flexibility
  • High Temperature 150°C rating
  • 8 AWG thru 2 AWG conductors
  • Ozone and corona resistant
  • Meets VW-1 flame test

Technical Specifications

  Wiremax
Product Category Electrical Power Wires
Product Number WUT-4502-1
Rated Voltage 45 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3515/050-010 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details