Wiremax TSS-2518-0

Description
"TUFFSIL" Insulation (Silver-plated conductor is standard) High Temperature - 55°C Thru 200°C (250°C Intermittent) High Voltage 600 VDC thru 100 KVDC 24 AWG thru 1 AWG Conductors High flexibility Ozone and corona Resistant Radiation Resistant Flame Resistance meets the UL 3239 VW-1 Flame Test Reference: MIL-W-16878 RoHS Compliant
Description
"TUFFSIL" Insulation (Silver-plated conductor is standard) High Temperature - 55°C Thru 200°C (250°C Intermittent) High Voltage 600 VDC thru 100 KVDC 24 AWG thru 1 AWG Conductors High flexibility Ozone and corona Resistant Radiation Resistant Flame Resistance meets the UL 3239 VW-1 Flame Test Reference: MIL-W-16878 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
 - TSS-2518-0 - Wiremax
Toledo, OH, USA
TSS-2518-0
TSS-2518-0
"TUFFSIL" Insulation (Silver-plated conductor is standard) High Temperature - 55°C Thru 200°C (250°C Intermittent) High Voltage 600 VDC thru 100 KVDC 24 AWG thru 1 AWG Conductors High flexibility Ozone and corona Resistant Radiation Resistant Flame Resistance meets the UL 3239 VW-1 Flame Test Reference: MIL-W-16878 RoHS Compliant
  • "TUFFSIL" Insulation (Silver-plated conductor is standard)
  • High Temperature - 55°C Thru 200°C (250°C Intermittent)
  • High Voltage 600 VDC thru 100 KVDC
  • 24 AWG thru 1 AWG Conductors
  • High flexibility
  • Ozone and corona Resistant
  • Radiation Resistant
  • Flame Resistance meets the UL 3239 VW-1 Flame Test
  • Reference: MIL-W-16878
  • RoHS Compliant

Technical Specifications

  Wiremax
Product Category Electrical Power Wires
Product Number TSS-2518-0
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3506/050-100 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers