Wiremax SK 3020B-5

Description
SIL-KOAT Silicone Coated FEP Wire "SIL-KOAT" Insulation High Temperature -55°C thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG conductors High Flexibility Silicone coating provides a bond ready jacket compatible with potting materials and adhesives Small Diameter Nomex Braid offered for abrasive applications Reference: MIL-W-22759 Ozone and Corona Resistant Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)
Description
SIL-KOAT Silicone Coated FEP Wire "SIL-KOAT" Insulation High Temperature -55°C thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG conductors High Flexibility Silicone coating provides a bond ready jacket compatible with potting materials and adhesives Small Diameter Nomex Braid offered for abrasive applications Reference: MIL-W-22759 Ozone and Corona Resistant Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)

Suppliers

Company
Product
Description
Supplier Links
 - SK 3020B-5 - Wiremax
Toledo, OH, USA
SK 3020B-5
SK 3020B-5
SIL-KOAT Silicone Coated FEP Wire "SIL-KOAT" Insulation High Temperature -55°C thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG conductors High Flexibility Silicone coating provides a bond ready jacket compatible with potting materials and adhesives Small Diameter Nomex Braid offered for abrasive applications Reference: MIL-W-22759 Ozone and Corona Resistant Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)

SIL-KOAT Silicone Coated FEP Wire

  • "SIL-KOAT" Insulation
  • High Temperature -55°C thru 200°C
  • High Voltage 1 KVDC thru 30 KVDC
  • 28 AWG thru 20 AWG conductors
  • High Flexibility
  • Silicone coating provides a bond ready jacket compatible with potting materials and adhesives
  • Small Diameter
  • Nomex Braid offered for abrasive applications
  • Reference: MIL-W-22759
  • Ozone and Corona Resistant

Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following:
Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)

Technical Specifications

  Wiremax
Product Category Electrical Power Wires
Product Number SK 3020B-5
Rated Voltage 30 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3512/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details