Wiremax ETN 1824-7

Description
High Voltage FEP Wire High Temperature - 55°C Thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG Conductors, Silver plated copper High flexibility Ozone and corona Resistant Small Diameter Nomex Braid offered for abrasive applications Reference: MIL-W-22759 FEP Resins meet flammability requirements of UL94V-O All wires are RoHS Compliant Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)
Description
High Voltage FEP Wire High Temperature - 55°C Thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG Conductors, Silver plated copper High flexibility Ozone and corona Resistant Small Diameter Nomex Braid offered for abrasive applications Reference: MIL-W-22759 FEP Resins meet flammability requirements of UL94V-O All wires are RoHS Compliant Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)

Suppliers

Company
Product
Description
Supplier Links
 - ETN 1824-7 - Wiremax
Toledo, OH, USA
ETN 1824-7
ETN 1824-7
High Voltage FEP Wire High Temperature - 55°C Thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG Conductors, Silver plated copper High flexibility Ozone and corona Resistant Small Diameter Nomex Braid offered for abrasive applications Reference: MIL-W-22759 FEP Resins meet flammability requirements of UL94V-O All wires are RoHS Compliant Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)

High Voltage FEP Wire

  • High Temperature - 55°C Thru 200°C
  • High Voltage 1 KVDC thru 30 KVDC
  • 28 AWG thru 20 AWG Conductors, Silver plated copper
  • High flexibility
  • Ozone and corona Resistant
  • Small Diameter
  • Nomex Braid offered for abrasive applications
  • Reference: MIL-W-22759
  • FEP Resins meet flammability requirements of UL94V-O
  • All wires are RoHS Compliant

Wiremax High voltage Teflon insulated wires manufactured with FEP insulation offer the following:
Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat resistance with retention of properties after service at 400° F (204° C), toughness, flexibility, possesses a very high degree of stress crack resistance, low coefficient of friction, low flammability, negligible moisture absorption, has long term weatherability and excellent resistance to ozone sunlight and weather. FEP offers the lowest refractive index of all thermoplastics with low light reflection (the same as water)

Technical Specifications

  Wiremax
Product Category Electrical Power Wires
Product Number ETN 1824-7
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, Besilen® ESD Control Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details