Noisecom Noise Generator UFX7911

Description
The UFX7911 is a used 1 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 5 MHz-1 GHz Power(dBm): +30 dBm/Hz: -60 Flatness (dB): ±3 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility Filter Testing CATV gain (tilt) alignment Image and spurious rejection tests GPS receivers Disk drive testing Spectrum analyzer calibration Jamming systems Signal to noise measurement The UFX7911 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps. The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.
Datasheet
Description
The UFX7911 is a used 1 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 5 MHz-1 GHz Power(dBm): +30 dBm/Hz: -60 Flatness (dB): ±3 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility Filter Testing CATV gain (tilt) alignment Image and spurious rejection tests GPS receivers Disk drive testing Spectrum analyzer calibration Jamming systems Signal to noise measurement The UFX7911 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps. The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - UFX7911 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
UFX7911
Noise Generator UFX7911
The UFX7911 is a used 1 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 5 MHz-1 GHz Power(dBm): +30 dBm/Hz: -60 Flatness (dB): ±3 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility Filter Testing CATV gain (tilt) alignment Image and spurious rejection tests GPS receivers Disk drive testing Spectrum analyzer calibration Jamming systems Signal to noise measurement The UFX7911 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps. The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.

The UFX7911 is a used 1 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 5 MHz-1 GHz
  • Power(dBm): +30
  • dBm/Hz: -60
  • Flatness (dB): ±3
  • Output: White Gaussian noise
  • Control: Local and IEEE-488
  • Impedance: 50 ohms (others optional)
  • Typical VSWR: 1.5:1
  • Standard output connector: SMA female
  • Power 120 VAC, 60 Hz

Applications:

  • Electromagnetic susceptibility
  • Filter Testing
  • CATV gain (tilt) alignment
  • Image and spurious rejection tests
  • GPS receivers
  • Disk drive testing
  • Spectrum analyzer calibration
  • Jamming systems
  • Signal to noise measurement

The UFX7911 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps.

The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number UFX7911
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details