Noisecom Noise Generator UFX7108

Description
The UFX7108 is a used 500 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 100 Hz-500 MHz Power(dBm): +10 dBm/Hz: -77 Flatness (dB): ±1.0 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility Filter testing CATV gain (tilt) alignment Image and spurious rejection tests GPS receivers Disk drive testing Spectrum analyzer calibration Jamming systems Signal to noise measurement The UFX7108 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps. The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.
Datasheet
Description
The UFX7108 is a used 500 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 100 Hz-500 MHz Power(dBm): +10 dBm/Hz: -77 Flatness (dB): ±1.0 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility Filter testing CATV gain (tilt) alignment Image and spurious rejection tests GPS receivers Disk drive testing Spectrum analyzer calibration Jamming systems Signal to noise measurement The UFX7108 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps. The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - UFX7108 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
UFX7108
Noise Generator UFX7108
The UFX7108 is a used 500 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 100 Hz-500 MHz Power(dBm): +10 dBm/Hz: -77 Flatness (dB): ±1.0 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility Filter testing CATV gain (tilt) alignment Image and spurious rejection tests GPS receivers Disk drive testing Spectrum analyzer calibration Jamming systems Signal to noise measurement The UFX7108 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps. The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.

The UFX7108 is a used 500 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 100 Hz-500 MHz
  • Power(dBm): +10
  • dBm/Hz: -77
  • Flatness (dB): ±1.0
  • Output: White Gaussian noise
  • Control: Local and IEEE-488
  • Impedance: 50 ohms (others optional)
  • Typical VSWR: 1.5:1
  • Standard output connector: SMA female
  • Power 120 VAC, 60 Hz

Applications:

  • Electromagnetic susceptibility
  • Filter testing
  • CATV gain (tilt) alignment
  • Image and spurious rejection tests
  • GPS receivers
  • Disk drive testing
  • Spectrum analyzer calibration
  • Jamming systems
  • Signal to noise measurement

The UFX7108 instrument contains a Noise Com amplified noise source that is tuned to provide the best flatness at the instrument output. The amplifier is optimized to deliver an output with a Gaussian amplitude distribution. Noise output power level can be adjusted from 0 to 127 dB in 1 dB (optionally 0.1 dB) steps.

The UFX7000 Series noise generating instruments are extremely easy to use, combining dedicated keys for control of operations and programming with a large 4 x 20 character LCD display for instant status information. The instruments are direct replacements for Noise Com’s NC7000 Series instruments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number UFX7108
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details