Noisecom Noise Generator NC6111

Description
The NC6111 is a used 2 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 1 GHz-2 GHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6111 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6111 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.
Datasheet
Description
The NC6111 is a used 2 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 1 GHz-2 GHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6111 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6111 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC6111 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC6111
Noise Generator NC6111
The NC6111 is a used 2 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 1 GHz-2 GHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6111 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6111 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.

The NC6111 is a used 2 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 1 GHz-2 GHz
  • Power requirements are 120 VAC, 60 Hz, at 500 mA
  • Operating temperature: -10°to +60°C
  • Output White Gaussian noise
  • Attenuator range: 0 to 10 dB in 1 dB steps
  • Impedance: 50 Ohms
  • Typical VSWR: 1.5:1
  • Standard connector: SMA female
  • Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep

Applications

  • BER Testing
  • Military Jamming
  • CATV Testing
  • Video Testing
  • General Purpose

The NC6111 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6111 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC6111
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details