Noisecom Noise Generator NC6107

Description
The NC6107 is a used 100 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 100 Hz to 100 MHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6107 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6107 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.
Datasheet
Description
The NC6107 is a used 100 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 100 Hz to 100 MHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6107 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6107 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC6107 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC6107
Noise Generator NC6107
The NC6107 is a used 100 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 100 Hz to 100 MHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6107 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6107 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.

The NC6107 is a used 100 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 100 Hz to 100 MHz
  • Power requirements are 120 VAC, 60 Hz, at 500 mA
  • Operating temperature: -10°to +60°C
  • Output White Gaussian noise
  • Attenuator range: 0 to 10 dB in 1 dB steps
  • Impedance: 50 Ohms
  • Typical VSWR: 1.5:1
  • Standard connector: SMA female
  • Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep

Applications

  • BER Testing
  • Military Jamming
  • CATV Testing
  • Video Testing
  • General Purpose

The NC6107 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6107 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC6107
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Waveform Generator - SDG5082 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers