Noisecom Noise Generator NC6105

Description
The NC6105 is a 10 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 10 Hz-10 MHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6105 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6105 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.
Datasheet
Description
The NC6105 is a 10 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 10 Hz-10 MHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6105 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6105 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC6105 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC6105
Noise Generator NC6105
The NC6105 is a 10 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 10 Hz-10 MHz Power requirements are 120 VAC, 60 Hz, at 500 mA Operating temperature: -10°to +60°C Output White Gaussian noise Attenuator range: 0 to 10 dB in 1 dB steps Impedance: 50 Ohms Typical VSWR: 1.5:1 Standard connector: SMA female Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep Applications BER Testing Military Jamming CATV Testing Video Testing General Purpose The NC6105 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6105 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.

The NC6105 is a 10 MHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 10 Hz-10 MHz
  • Power requirements are 120 VAC, 60 Hz, at 500 mA
  • Operating temperature: -10°to +60°C
  • Output White Gaussian noise
  • Attenuator range: 0 to 10 dB in 1 dB steps
  • Impedance: 50 Ohms
  • Typical VSWR: 1.5:1
  • Standard connector: SMA female
  • Dimensions: 8.5 in. wide x 5 in. high x 12.25 in. deep

Applications

  • BER Testing
  • Military Jamming
  • CATV Testing
  • Video Testing
  • General Purpose

The NC6105 instrument is designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. The standard output power NC6105 is typically used for BER, and SNR applications. Each instrument contains a precision noise source that delivers repeatable, symmetrical white Gaussian noise and is integrated with an amplifier, attenuator, and power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC6105
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details