Noisecom Noise Generator NC346KA

Description
The NC346KA is a used 40 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.1 GHz-40 GHz Form Factor: Benchtop Type: Noise Source Minimum Excess Noise Ratio: 10 dB Maximum Excess Noise Ratio: 17 dB Built-in Regulator Calib. data traceable to NIST Measures both on&off states RF Connector: K Male
Datasheet
Description
The NC346KA is a used 40 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.1 GHz-40 GHz Form Factor: Benchtop Type: Noise Source Minimum Excess Noise Ratio: 10 dB Maximum Excess Noise Ratio: 17 dB Built-in Regulator Calib. data traceable to NIST Measures both on&off states RF Connector: K Male
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC346KA - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC346KA
Noise Generator NC346KA
The NC346KA is a used 40 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.1 GHz-40 GHz Form Factor: Benchtop Type: Noise Source Minimum Excess Noise Ratio: 10 dB Maximum Excess Noise Ratio: 17 dB Built-in Regulator Calib. data traceable to NIST Measures both on&off states RF Connector: K Male

The NC346KA is a used 40 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 0.1 GHz-40 GHz
  • Form Factor: Benchtop
  • Type: Noise Source
  • Minimum Excess Noise Ratio: 10 dB
  • Maximum Excess Noise Ratio: 17 dB
  • Built-in Regulator
  • Calib. data traceable to NIST
  • Measures both on&off states
  • RF Connector: K Male
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC346KA
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data