Noisecom Noise Generator NC346C

Description
The NC346C is a used 26.5 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.01 GHz-26.5 GHz Form Factor: Benchtop Type: Noise Source Minimum Excess Noise Ratio: 13 dB Maximum Excess Noise Ratio: 17 dB
Datasheet
Description
The NC346C is a used 26.5 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.01 GHz-26.5 GHz Form Factor: Benchtop Type: Noise Source Minimum Excess Noise Ratio: 13 dB Maximum Excess Noise Ratio: 17 dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC346C - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC346C
Noise Generator NC346C
The NC346C is a used 26.5 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.01 GHz-26.5 GHz Form Factor: Benchtop Type: Noise Source Minimum Excess Noise Ratio: 13 dB Maximum Excess Noise Ratio: 17 dB

The NC346C is a used 26.5 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 0.01 GHz-26.5 GHz
  • Form Factor: Benchtop
  • Type: Noise Source
  • Minimum Excess Noise Ratio: 13 dB
  • Maximum Excess Noise Ratio: 17 dB
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC346C
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Waveform Generator - SDG7052A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details