Noisecom Noise Generator NC346B

Description
The NC346B is a used 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.01 GHz-18 GHz Minimum Excess Noise Ratio: 14 dB Maximum Excess Noise Ratio: 16 dB Built-in regulator Measures both on and off states RF Connector: SMA male
Datasheet
Description
The NC346B is a used 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.01 GHz-18 GHz Minimum Excess Noise Ratio: 14 dB Maximum Excess Noise Ratio: 16 dB Built-in regulator Measures both on and off states RF Connector: SMA male
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC346B - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC346B
Noise Generator NC346B
The NC346B is a used 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 0.01 GHz-18 GHz Minimum Excess Noise Ratio: 14 dB Maximum Excess Noise Ratio: 16 dB Built-in regulator Measures both on and off states RF Connector: SMA male

The NC346B is a used 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 0.01 GHz-18 GHz
  • Minimum Excess Noise Ratio: 14 dB
  • Maximum Excess Noise Ratio: 16 dB
  • Built-in regulator
  • Measures both on and off states
  • RF Connector: SMA male
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC346B
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details