Noisecom Noise Generator NC346A

Description
The NC346A is an 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency: 0.01-18 GHz Output ENR (dB): 5-7 VSWR 0.01-5 GHz: 1.15:1 VSWR 5-18 GHz: 1.25:1 I (max) (mA): 30 Calibration: 1 GHz steps Temperature coefficient: Less than 0.009 dB/°C Operating temperature: 0°C to +55°C Input power: +28 VDC ±2 VDC at 15 mA typical for NC346 A, B & D Regulator: Built-in Voltage coefficient: Less than 0.002 dB/%æV RF Connector: SMA Male The Noise Com NC346A is designed for precision noise figure measurement applications. The VSWR has been improved, reducing multiple reflections of the test signals and significantly increasing the measurement accuracy of most noise figure set-ups. The NC346 Series noise sources have broadband coverage and extremely good temperature and voltage stability, for the finest noise figure meter-compatible laboratory standards.
Datasheet
Description
The NC346A is an 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency: 0.01-18 GHz Output ENR (dB): 5-7 VSWR 0.01-5 GHz: 1.15:1 VSWR 5-18 GHz: 1.25:1 I (max) (mA): 30 Calibration: 1 GHz steps Temperature coefficient: Less than 0.009 dB/°C Operating temperature: 0°C to +55°C Input power: +28 VDC ±2 VDC at 15 mA typical for NC346 A, B & D Regulator: Built-in Voltage coefficient: Less than 0.002 dB/%æV RF Connector: SMA Male The Noise Com NC346A is designed for precision noise figure measurement applications. The VSWR has been improved, reducing multiple reflections of the test signals and significantly increasing the measurement accuracy of most noise figure set-ups. The NC346 Series noise sources have broadband coverage and extremely good temperature and voltage stability, for the finest noise figure meter-compatible laboratory standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NC346A - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NC346A
Noise Generator NC346A
The NC346A is an 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency: 0.01-18 GHz Output ENR (dB): 5-7 VSWR 0.01-5 GHz: 1.15:1 VSWR 5-18 GHz: 1.25:1 I (max) (mA): 30 Calibration: 1 GHz steps Temperature coefficient: Less than 0.009 dB/°C Operating temperature: 0°C to +55°C Input power: +28 VDC ±2 VDC at 15 mA typical for NC346 A, B & D Regulator: Built-in Voltage coefficient: Less than 0.002 dB/%æV RF Connector: SMA Male The Noise Com NC346A is designed for precision noise figure measurement applications. The VSWR has been improved, reducing multiple reflections of the test signals and significantly increasing the measurement accuracy of most noise figure set-ups. The NC346 Series noise sources have broadband coverage and extremely good temperature and voltage stability, for the finest noise figure meter-compatible laboratory standards.

The NC346A is an 18 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency: 0.01-18 GHz
  • Output ENR (dB): 5-7
  • VSWR 0.01-5 GHz: 1.15:1
  • VSWR 5-18 GHz: 1.25:1
  • I (max) (mA): 30
  • Calibration: 1 GHz steps
  • Temperature coefficient: Less than 0.009 dB/°C
  • Operating temperature: 0°C to +55°C
  • Input power: +28 VDC ±2 VDC at 15 mA typical for NC346 A, B & D
  • Regulator: Built-in
  • Voltage coefficient: Less than 0.002 dB/%ÆV
  • RF Connector: SMA Male

The Noise Com NC346A is designed for precision noise figure measurement applications. The VSWR has been improved, reducing multiple reflections of the test signals and significantly increasing the measurement accuracy of most noise figure set-ups. The NC346 Series noise sources have broadband coverage and extremely good temperature and voltage stability, for the finest noise figure meter-compatible laboratory standards.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NC346A
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1882697 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details