Willtek Communications GmbH Spectrum Analyzer HSA9101B

Description
The HSA9101B is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Covering all applications in a frequency range up to 4 GHz Ideal for mobile phone repair, basic testing in R&D labs, alignment testing for manufacturing, and measurement of base station emissions in the field The HSA9101B Handheld Spectrum Analyzer provides RF engineers with the excellent performance of a workbench analyzer in a handheld form, at a competitive price. One instrument for all your needs Used in mobile phone repair to detect and locate faulty mobile phone parts and components. Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI. Used in manufacturing to check and align the output of RF modules or units. Used in the field to measure and verify base station emissions. Used for installation troubleshooting, repair and maintenance e.g. in wireless local loop and modern 2.4 GHz Wi-Fi systems. Specifications Frequency range Measurement range: 100 kHz to 4 GHz Resolution: 1 kHz Reference frequency Temperature stability: ±2 ppm Aging: ±1.5 ppm/year Frequency uncertainty: ±1.5 ppm Frequency counter Resolution: 1 Hz, 10 Hz, 100 Hz Min. required input level: –90 dBm Frequency span Setting range: 0 Hz, 10 kHz to 4 GHz Sweep time Span > 100 kHz: 1 ms to 250 s Span = 0 Hz: 1 ms to 250 s Resolution bandwidth (RBW) RBW selection: manual or automatic RBW (–3 dB) range: 100 Hz to 1 MHz Steps: 1, 3, 10 Video bandwidth (VBW) VBW selection: manual or automatic VBW range (–3 dB): 10 Hz to 1 MHz Steps: 1, 3, 10 SSB noise (f = 2 GHz, δf = 100 kHz, RBW = 10 kHz, VBW = 1 kHz): typ.< –83 dBc/Hz Amplitude Maximum safe DC voltage at RF-in: ±50 V Maximum safe input power: 30 dBm Display units: dBm, dBμV, dBmV, dBV, dB, V, mV, μV, mW, μW Measurement range In automatic mode: average noise floor to 20 dBm Displayed average noise level (DANL) RBW = 100 Hz, attenuation = 0 dB 10 MHz to 1 GHz: < –127 dBm; typ. –130 dBm 1 GHz to 4 GHz: < –130 dBm; typ. –135 dBm Input attenuation User-defined by direct entry or step keys. 0 dB only selectable by direct entry to protect the first mixer. Setting range: (0) 10 to 50 dB Attenuation steps: 10 dB Dynamic range Range: > 70 dB Max. measurable input level (attenuation = 40 dB): 20 dBm Min. measurable input level: –130 dBm Level accuracy Input attenuation = 10 dB, ambient temperature from +20°C to +26°C 10 MHz to 3.6 GHz: ±1 dB RF input match Input attenuation = 10 dB, 10 MHz to 4 GHz VSWR: < 1.6; typ. < 1.5 Return loss: < –12 dB; typ. < –14 dB Reference level Reference level setting by keyboard entry or step keys Setting range: –100 to +30 dBm Resolution: 0.1 dB Spurious response Image rejection (f = 1 GHz): > 80 dB Spurious level (attenuation = 0 dB): < –90 dBm LO breakthrough (attenuation = 10 dB): < –77 dBm Intermodulation-free range (input level –30 dBm, f¹ = 990 MHz, f² = 992 MHz): > 63 dB Functions Detector & sweep Detector types: pos./neg. peak, pos. peak, neg. peak, sample, RMS (optional) Sweep processing: actual, average, max. hold, min. hold Trace Max. displayed traces: 2 Trace points: 2 x 5011 Trace functions: A + B → A, A – B →A, copy a>b, copy b>a Trace A: colour selectable (default is black) Trace B: colour selectable (default is blue) Marker Max. markers: 6 Delta markers: 5 Marker functions: max. peak, next peak Transfer functions: M → centre frequency M → ref. level M → f step Limit check Max. no. of limit templates: 99 Limit functions upper, lower, upper and lower Max. no. of limit segments: 30 Power measurement Max. no. of channel systems: 99 Measurement functions: Channel Power, ACPR, OBW Default systems: GSM, WCDMA, DECT, WLAN Demodulation Min. input level: –50 dBm AM/FM: on marker/permanent/on multi marker Keyboard Key type: silicon click Parameters shortcut keys: Cent, Span, Ref Quick setting keys: Preset, Hold/Run, Clr Trc, RCL/Store General Display (TFT) Size: 6.5’’ Resolution: 640 x 480 Colours: 256 Brightness: 300 cd Measurement result points: 2 x 501¹ Power supply DC voltage, external: 11 to 15 V / max. 28 W Internal battery: Li–Ion Operating time (battery fully charged, full brightness): min. 2.1 h Memory Type: Flash disk Capacity (set-ups and traces): 257 Dimensions: W x H x D 355 x 190 x 85 [mm] Environmental conditions MIL-PRF28800F class 2 (unless otherwise specified) Operating temperature: 0 to +45°C Storage temperature: –10 to +50°C Rel. humidity (non-condensing): 80% Connectors RF in Connector: type N (female) Impedance 50 ω DC in Connector: 2.1 mm dia. barrel jack socket Max. current: 3 A Serial interface For software updates and remote control Connector: DB-9 (male) Speed: 57.6 kbit/s Required cable: null modem cable LAN (TCP/IP) For software updates and remote control Connector: RJ-45 Speed: 10 Mbit/s Typical measurements include transmitter testing, alignment of modulators and measuring switch breakthrough. The analyzer is fully controllable via front panel or by remote control from a PC. Measurement results and instrument settings can easily be transferred to a PC for presentation or post-processing. This rugged portable instrument is suitable for indoor and outdoor usage and with its excellent technical data and extensive feature set, meets many application needs. Comprehensive feature set in one-button measurement With its clear and easy-to-use operation, the HSA9101B Handheld Spectrum Analyzer presents all the measurement functions required to quickly and precisely resolve measurement tasks. The user-friendly interface with logical softkeys enhances operation. Frequencies are increasing … needn’t break the budget The wide frequency range from 100 kHz to 4 GHz enables testing in RF systems and modules such as modern wireless local oscillators. This frequency coverage also captures the higher harmonics from amplifier or oscillator modules, plus any spurious signals that can mix and break through into the pass-band. Its complete coverage of carrier, IF stages and audio frequencies gives the performance needed when other analyzers run out of bandwidth. Manual or automatic control made simple Controlling the HSA9101B from a PC is easy and convenient with the built-in RS-232 interface and Ethernet port. All functions of the spectrum analyzer can be controlled via the industrial standard remote control SCPI command set. Convenience No time is wasted in setting up the instrument or copying settings from one instrument to the other by hand. The 9100 Data Exchange Software, which comes with the HSA9101B, supports enhanced manage and transfer functions. Channel systems, limit templates, settings and correction tables can easily be set up and maintained on a PC. The act of building new limit templates and correction tables is child’s play, using the PC’s mouse. A live trace can be downloaded from the instrument at all times. An easy export to standard graphic formats such as BMP and JPG supports the need for quick documentation of measurement data. Likewise, stored traces can be uploaded to set the unit to the previous measurement settings. Easy-to-read screens make all the difference in finding signals The high-resolution colour VGA display (640 x 480 pixels) is great for finding misleading spurs or aligning modulators. Multiple colors facilitate the comparison of measurement traces on the screen. The extra bright 6.5” TFT display has a superb 140° viewing angle and provides fast updates. Markers help in exactly reading signals Up to four markers allow for exact reading of complex signals. The transmitter performance can be checked, spurious signals can be detected and sideband levels can be established using the four markers with their flexibility and clear on-screen display. By pressing Delta Marker second and third harmonic levels can easily be checked. Power level and frequency are displayed in relation to a reference point. Pass/fail verdict with limit templates Limit lines simplify assessment of complex displayed signals, give users the ability to decide whether the signal passes or fails. These limit templates can be set up with 30 segments. At the same time it can be tested whether the signal exceeds an upper and/or lower limit. Get more out of digitally modulated signals through RMS channel power measurement functions The RMS power measurement capability offers Channel Power, Adjacent Channel Power Ratio (ACPR) and the Occupied Bandwidth (OBW). ACPR enables measurements of the leakage power from a modulated communication channel into an adjacent channel. The occupied bandwidth measurement represents the part of the transmitted power that lies in a specified bandwidth. This measurement function can give useful qualitative information about the used bandwidth, e.g. give useful insight into transmitter operation. This one-button functions allow rapid measurement and information about the behaviour of the specified communication channel. All significant values are displayed at a glance. Additionally, the channel power measurement, ACPR and OBW are implemented into the “Spectrum Analyzer Mode”. In contrast to the one-key operation an experienced user can set the measuring range, the resolution and the sweep time freely according to individual needs. This way, besides defined communication systems, measurements are easily set up when predefined communication systems cannot be used. Accurate measurements in different RF environments When making accurate amplitude measurements with a spectrum analyzer, it is required that any effects that alter the signal of interest between the device under test (DUT) and the analyzer be corrected while measuring. External devices like cables, amplifier, antenna and additional attenuator can influence the signal level. In the instrument software, the built-in amplitude correction is realised. The “External Device Compensation” function takes a list of frequency and amplitude pairs. Connected linearly, these points offset the input signal accordingly. This correction table can be set up easily with the new “9100 Data Exchange Software”. Easy adjustment onto different impedance situations Besides the 50 ohm world, the 75 ohm impedance is common in cable TV. The new instrument software now supports this standard too. When switching between impedances the suitable correction table will automatically loaded to assure correct measurement. AM and FM demodulation The presence of audio signals can be checked by demodulation of AM or FM signals using Zero Span mode and listening via the built-in loudspeaker. Digital signal processing with reloadable digital IF RF signals are digitally processed by microprocessor and fieldprogrammable gate arrays (FPGA) to ensure both superb accuracy and repeatability as well as flexibility for future requirements. Small and portable With its minimal footprint, the HSA9101B is suitable for usage both on the bench and in the field. The low weight makes it a highly portable instrument in the lab and supports mobile applications in the field that seemed impossible before. With the Willtek 1500 Battery Charger, additional battery modules can be recharged outside of the HSA9101B. The batteries are easy to exchange, preparing the instrument for many hours of independent operation in the field.
Datasheet
Description
The HSA9101B is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Covering all applications in a frequency range up to 4 GHz Ideal for mobile phone repair, basic testing in R&D labs, alignment testing for manufacturing, and measurement of base station emissions in the field The HSA9101B Handheld Spectrum Analyzer provides RF engineers with the excellent performance of a workbench analyzer in a handheld form, at a competitive price. One instrument for all your needs Used in mobile phone repair to detect and locate faulty mobile phone parts and components. Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI. Used in manufacturing to check and align the output of RF modules or units. Used in the field to measure and verify base station emissions. Used for installation troubleshooting, repair and maintenance e.g. in wireless local loop and modern 2.4 GHz Wi-Fi systems. Specifications Frequency range Measurement range: 100 kHz to 4 GHz Resolution: 1 kHz Reference frequency Temperature stability: ±2 ppm Aging: ±1.5 ppm/year Frequency uncertainty: ±1.5 ppm Frequency counter Resolution: 1 Hz, 10 Hz, 100 Hz Min. required input level: –90 dBm Frequency span Setting range: 0 Hz, 10 kHz to 4 GHz Sweep time Span > 100 kHz: 1 ms to 250 s Span = 0 Hz: 1 ms to 250 s Resolution bandwidth (RBW) RBW selection: manual or automatic RBW (–3 dB) range: 100 Hz to 1 MHz Steps: 1, 3, 10 Video bandwidth (VBW) VBW selection: manual or automatic VBW range (–3 dB): 10 Hz to 1 MHz Steps: 1, 3, 10 SSB noise (f = 2 GHz, δf = 100 kHz, RBW = 10 kHz, VBW = 1 kHz): typ.< –83 dBc/Hz Amplitude Maximum safe DC voltage at RF-in: ±50 V Maximum safe input power: 30 dBm Display units: dBm, dBμV, dBmV, dBV, dB, V, mV, μV, mW, μW Measurement range In automatic mode: average noise floor to 20 dBm Displayed average noise level (DANL) RBW = 100 Hz, attenuation = 0 dB 10 MHz to 1 GHz: < –127 dBm; typ. –130 dBm 1 GHz to 4 GHz: < –130 dBm; typ. –135 dBm Input attenuation User-defined by direct entry or step keys. 0 dB only selectable by direct entry to protect the first mixer. Setting range: (0) 10 to 50 dB Attenuation steps: 10 dB Dynamic range Range: > 70 dB Max. measurable input level (attenuation = 40 dB): 20 dBm Min. measurable input level: –130 dBm Level accuracy Input attenuation = 10 dB, ambient temperature from +20°C to +26°C 10 MHz to 3.6 GHz: ±1 dB RF input match Input attenuation = 10 dB, 10 MHz to 4 GHz VSWR: < 1.6; typ. < 1.5 Return loss: < –12 dB; typ. < –14 dB Reference level Reference level setting by keyboard entry or step keys Setting range: –100 to +30 dBm Resolution: 0.1 dB Spurious response Image rejection (f = 1 GHz): > 80 dB Spurious level (attenuation = 0 dB): < –90 dBm LO breakthrough (attenuation = 10 dB): < –77 dBm Intermodulation-free range (input level –30 dBm, f¹ = 990 MHz, f² = 992 MHz): > 63 dB Functions Detector & sweep Detector types: pos./neg. peak, pos. peak, neg. peak, sample, RMS (optional) Sweep processing: actual, average, max. hold, min. hold Trace Max. displayed traces: 2 Trace points: 2 x 5011 Trace functions: A + B → A, A – B →A, copy a>b, copy b>a Trace A: colour selectable (default is black) Trace B: colour selectable (default is blue) Marker Max. markers: 6 Delta markers: 5 Marker functions: max. peak, next peak Transfer functions: M → centre frequency M → ref. level M → f step Limit check Max. no. of limit templates: 99 Limit functions upper, lower, upper and lower Max. no. of limit segments: 30 Power measurement Max. no. of channel systems: 99 Measurement functions: Channel Power, ACPR, OBW Default systems: GSM, WCDMA, DECT, WLAN Demodulation Min. input level: –50 dBm AM/FM: on marker/permanent/on multi marker Keyboard Key type: silicon click Parameters shortcut keys: Cent, Span, Ref Quick setting keys: Preset, Hold/Run, Clr Trc, RCL/Store General Display (TFT) Size: 6.5’’ Resolution: 640 x 480 Colours: 256 Brightness: 300 cd Measurement result points: 2 x 501¹ Power supply DC voltage, external: 11 to 15 V / max. 28 W Internal battery: Li–Ion Operating time (battery fully charged, full brightness): min. 2.1 h Memory Type: Flash disk Capacity (set-ups and traces): 257 Dimensions: W x H x D 355 x 190 x 85 [mm] Environmental conditions MIL-PRF28800F class 2 (unless otherwise specified) Operating temperature: 0 to +45°C Storage temperature: –10 to +50°C Rel. humidity (non-condensing): 80% Connectors RF in Connector: type N (female) Impedance 50 ω DC in Connector: 2.1 mm dia. barrel jack socket Max. current: 3 A Serial interface For software updates and remote control Connector: DB-9 (male) Speed: 57.6 kbit/s Required cable: null modem cable LAN (TCP/IP) For software updates and remote control Connector: RJ-45 Speed: 10 Mbit/s Typical measurements include transmitter testing, alignment of modulators and measuring switch breakthrough. The analyzer is fully controllable via front panel or by remote control from a PC. Measurement results and instrument settings can easily be transferred to a PC for presentation or post-processing. This rugged portable instrument is suitable for indoor and outdoor usage and with its excellent technical data and extensive feature set, meets many application needs. Comprehensive feature set in one-button measurement With its clear and easy-to-use operation, the HSA9101B Handheld Spectrum Analyzer presents all the measurement functions required to quickly and precisely resolve measurement tasks. The user-friendly interface with logical softkeys enhances operation. Frequencies are increasing … needn’t break the budget The wide frequency range from 100 kHz to 4 GHz enables testing in RF systems and modules such as modern wireless local oscillators. This frequency coverage also captures the higher harmonics from amplifier or oscillator modules, plus any spurious signals that can mix and break through into the pass-band. Its complete coverage of carrier, IF stages and audio frequencies gives the performance needed when other analyzers run out of bandwidth. Manual or automatic control made simple Controlling the HSA9101B from a PC is easy and convenient with the built-in RS-232 interface and Ethernet port. All functions of the spectrum analyzer can be controlled via the industrial standard remote control SCPI command set. Convenience No time is wasted in setting up the instrument or copying settings from one instrument to the other by hand. The 9100 Data Exchange Software, which comes with the HSA9101B, supports enhanced manage and transfer functions. Channel systems, limit templates, settings and correction tables can easily be set up and maintained on a PC. The act of building new limit templates and correction tables is child’s play, using the PC’s mouse. A live trace can be downloaded from the instrument at all times. An easy export to standard graphic formats such as BMP and JPG supports the need for quick documentation of measurement data. Likewise, stored traces can be uploaded to set the unit to the previous measurement settings. Easy-to-read screens make all the difference in finding signals The high-resolution colour VGA display (640 x 480 pixels) is great for finding misleading spurs or aligning modulators. Multiple colors facilitate the comparison of measurement traces on the screen. The extra bright 6.5” TFT display has a superb 140° viewing angle and provides fast updates. Markers help in exactly reading signals Up to four markers allow for exact reading of complex signals. The transmitter performance can be checked, spurious signals can be detected and sideband levels can be established using the four markers with their flexibility and clear on-screen display. By pressing Delta Marker second and third harmonic levels can easily be checked. Power level and frequency are displayed in relation to a reference point. Pass/fail verdict with limit templates Limit lines simplify assessment of complex displayed signals, give users the ability to decide whether the signal passes or fails. These limit templates can be set up with 30 segments. At the same time it can be tested whether the signal exceeds an upper and/or lower limit. Get more out of digitally modulated signals through RMS channel power measurement functions The RMS power measurement capability offers Channel Power, Adjacent Channel Power Ratio (ACPR) and the Occupied Bandwidth (OBW). ACPR enables measurements of the leakage power from a modulated communication channel into an adjacent channel. The occupied bandwidth measurement represents the part of the transmitted power that lies in a specified bandwidth. This measurement function can give useful qualitative information about the used bandwidth, e.g. give useful insight into transmitter operation. This one-button functions allow rapid measurement and information about the behaviour of the specified communication channel. All significant values are displayed at a glance. Additionally, the channel power measurement, ACPR and OBW are implemented into the “Spectrum Analyzer Mode”. In contrast to the one-key operation an experienced user can set the measuring range, the resolution and the sweep time freely according to individual needs. This way, besides defined communication systems, measurements are easily set up when predefined communication systems cannot be used. Accurate measurements in different RF environments When making accurate amplitude measurements with a spectrum analyzer, it is required that any effects that alter the signal of interest between the device under test (DUT) and the analyzer be corrected while measuring. External devices like cables, amplifier, antenna and additional attenuator can influence the signal level. In the instrument software, the built-in amplitude correction is realised. The “External Device Compensation” function takes a list of frequency and amplitude pairs. Connected linearly, these points offset the input signal accordingly. This correction table can be set up easily with the new “9100 Data Exchange Software”. Easy adjustment onto different impedance situations Besides the 50 ohm world, the 75 ohm impedance is common in cable TV. The new instrument software now supports this standard too. When switching between impedances the suitable correction table will automatically loaded to assure correct measurement. AM and FM demodulation The presence of audio signals can be checked by demodulation of AM or FM signals using Zero Span mode and listening via the built-in loudspeaker. Digital signal processing with reloadable digital IF RF signals are digitally processed by microprocessor and fieldprogrammable gate arrays (FPGA) to ensure both superb accuracy and repeatability as well as flexibility for future requirements. Small and portable With its minimal footprint, the HSA9101B is suitable for usage both on the bench and in the field. The low weight makes it a highly portable instrument in the lab and supports mobile applications in the field that seemed impossible before. With the Willtek 1500 Battery Charger, additional battery modules can be recharged outside of the HSA9101B. The batteries are easy to exchange, preparing the instrument for many hours of independent operation in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - HSA9101B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
HSA9101B
Spectrum Analyzer HSA9101B
The HSA9101B is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Covering all applications in a frequency range up to 4 GHz Ideal for mobile phone repair, basic testing in R&D labs, alignment testing for manufacturing, and measurement of base station emissions in the field The HSA9101B Handheld Spectrum Analyzer provides RF engineers with the excellent performance of a workbench analyzer in a handheld form, at a competitive price. One instrument for all your needs Used in mobile phone repair to detect and locate faulty mobile phone parts and components. Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI. Used in manufacturing to check and align the output of RF modules or units. Used in the field to measure and verify base station emissions. Used for installation troubleshooting, repair and maintenance e.g. in wireless local loop and modern 2.4 GHz Wi-Fi systems. Specifications Frequency range Measurement range: 100 kHz to 4 GHz Resolution: 1 kHz Reference frequency Temperature stability: ±2 ppm Aging: ±1.5 ppm/year Frequency uncertainty: ±1.5 ppm Frequency counter Resolution: 1 Hz, 10 Hz, 100 Hz Min. required input level: –90 dBm Frequency span Setting range: 0 Hz, 10 kHz to 4 GHz Sweep time Span > 100 kHz: 1 ms to 250 s Span = 0 Hz: 1 ms to 250 s Resolution bandwidth (RBW) RBW selection: manual or automatic RBW (–3 dB) range: 100 Hz to 1 MHz Steps: 1, 3, 10 Video bandwidth (VBW) VBW selection: manual or automatic VBW range (–3 dB): 10 Hz to 1 MHz Steps: 1, 3, 10 SSB noise (f = 2 GHz, δf = 100 kHz, RBW = 10 kHz, VBW = 1 kHz): typ.< –83 dBc/Hz Amplitude Maximum safe DC voltage at RF-in: ±50 V Maximum safe input power: 30 dBm Display units: dBm, dBμV, dBmV, dBV, dB, V, mV, μV, mW, μW Measurement range In automatic mode: average noise floor to 20 dBm Displayed average noise level (DANL) RBW = 100 Hz, attenuation = 0 dB 10 MHz to 1 GHz: < –127 dBm; typ. –130 dBm 1 GHz to 4 GHz: < –130 dBm; typ. –135 dBm Input attenuation User-defined by direct entry or step keys. 0 dB only selectable by direct entry to protect the first mixer. Setting range: (0) 10 to 50 dB Attenuation steps: 10 dB Dynamic range Range: > 70 dB Max. measurable input level (attenuation = 40 dB): 20 dBm Min. measurable input level: –130 dBm Level accuracy Input attenuation = 10 dB, ambient temperature from +20°C to +26°C 10 MHz to 3.6 GHz: ±1 dB RF input match Input attenuation = 10 dB, 10 MHz to 4 GHz VSWR: < 1.6; typ. < 1.5 Return loss: < –12 dB; typ. < –14 dB Reference level Reference level setting by keyboard entry or step keys Setting range: –100 to +30 dBm Resolution: 0.1 dB Spurious response Image rejection (f = 1 GHz): > 80 dB Spurious level (attenuation = 0 dB): < –90 dBm LO breakthrough (attenuation = 10 dB): < –77 dBm Intermodulation-free range (input level –30 dBm, f¹ = 990 MHz, f² = 992 MHz): > 63 dB Functions Detector & sweep Detector types: pos./neg. peak, pos. peak, neg. peak, sample, RMS (optional) Sweep processing: actual, average, max. hold, min. hold Trace Max. displayed traces: 2 Trace points: 2 x 5011 Trace functions: A + B → A, A – B →A, copy a>b, copy b>a Trace A: colour selectable (default is black) Trace B: colour selectable (default is blue) Marker Max. markers: 6 Delta markers: 5 Marker functions: max. peak, next peak Transfer functions: M → centre frequency M → ref. level M → f step Limit check Max. no. of limit templates: 99 Limit functions upper, lower, upper and lower Max. no. of limit segments: 30 Power measurement Max. no. of channel systems: 99 Measurement functions: Channel Power, ACPR, OBW Default systems: GSM, WCDMA, DECT, WLAN Demodulation Min. input level: –50 dBm AM/FM: on marker/permanent/on multi marker Keyboard Key type: silicon click Parameters shortcut keys: Cent, Span, Ref Quick setting keys: Preset, Hold/Run, Clr Trc, RCL/Store General Display (TFT) Size: 6.5’’ Resolution: 640 x 480 Colours: 256 Brightness: 300 cd Measurement result points: 2 x 501¹ Power supply DC voltage, external: 11 to 15 V / max. 28 W Internal battery: Li–Ion Operating time (battery fully charged, full brightness): min. 2.1 h Memory Type: Flash disk Capacity (set-ups and traces): 257 Dimensions: W x H x D 355 x 190 x 85 [mm] Environmental conditions MIL-PRF28800F class 2 (unless otherwise specified) Operating temperature: 0 to +45°C Storage temperature: –10 to +50°C Rel. humidity (non-condensing): 80% Connectors RF in Connector: type N (female) Impedance 50 ω DC in Connector: 2.1 mm dia. barrel jack socket Max. current: 3 A Serial interface For software updates and remote control Connector: DB-9 (male) Speed: 57.6 kbit/s Required cable: null modem cable LAN (TCP/IP) For software updates and remote control Connector: RJ-45 Speed: 10 Mbit/s Typical measurements include transmitter testing, alignment of modulators and measuring switch breakthrough. The analyzer is fully controllable via front panel or by remote control from a PC. Measurement results and instrument settings can easily be transferred to a PC for presentation or post-processing. This rugged portable instrument is suitable for indoor and outdoor usage and with its excellent technical data and extensive feature set, meets many application needs. Comprehensive feature set in one-button measurement With its clear and easy-to-use operation, the HSA9101B Handheld Spectrum Analyzer presents all the measurement functions required to quickly and precisely resolve measurement tasks. The user-friendly interface with logical softkeys enhances operation. Frequencies are increasing … needn’t break the budget The wide frequency range from 100 kHz to 4 GHz enables testing in RF systems and modules such as modern wireless local oscillators. This frequency coverage also captures the higher harmonics from amplifier or oscillator modules, plus any spurious signals that can mix and break through into the pass-band. Its complete coverage of carrier, IF stages and audio frequencies gives the performance needed when other analyzers run out of bandwidth. Manual or automatic control made simple Controlling the HSA9101B from a PC is easy and convenient with the built-in RS-232 interface and Ethernet port. All functions of the spectrum analyzer can be controlled via the industrial standard remote control SCPI command set. Convenience No time is wasted in setting up the instrument or copying settings from one instrument to the other by hand. The 9100 Data Exchange Software, which comes with the HSA9101B, supports enhanced manage and transfer functions. Channel systems, limit templates, settings and correction tables can easily be set up and maintained on a PC. The act of building new limit templates and correction tables is child’s play, using the PC’s mouse. A live trace can be downloaded from the instrument at all times. An easy export to standard graphic formats such as BMP and JPG supports the need for quick documentation of measurement data. Likewise, stored traces can be uploaded to set the unit to the previous measurement settings. Easy-to-read screens make all the difference in finding signals The high-resolution colour VGA display (640 x 480 pixels) is great for finding misleading spurs or aligning modulators. Multiple colors facilitate the comparison of measurement traces on the screen. The extra bright 6.5” TFT display has a superb 140° viewing angle and provides fast updates. Markers help in exactly reading signals Up to four markers allow for exact reading of complex signals. The transmitter performance can be checked, spurious signals can be detected and sideband levels can be established using the four markers with their flexibility and clear on-screen display. By pressing Delta Marker second and third harmonic levels can easily be checked. Power level and frequency are displayed in relation to a reference point. Pass/fail verdict with limit templates Limit lines simplify assessment of complex displayed signals, give users the ability to decide whether the signal passes or fails. These limit templates can be set up with 30 segments. At the same time it can be tested whether the signal exceeds an upper and/or lower limit. Get more out of digitally modulated signals through RMS channel power measurement functions The RMS power measurement capability offers Channel Power, Adjacent Channel Power Ratio (ACPR) and the Occupied Bandwidth (OBW). ACPR enables measurements of the leakage power from a modulated communication channel into an adjacent channel. The occupied bandwidth measurement represents the part of the transmitted power that lies in a specified bandwidth. This measurement function can give useful qualitative information about the used bandwidth, e.g. give useful insight into transmitter operation. This one-button functions allow rapid measurement and information about the behaviour of the specified communication channel. All significant values are displayed at a glance. Additionally, the channel power measurement, ACPR and OBW are implemented into the “Spectrum Analyzer Mode”. In contrast to the one-key operation an experienced user can set the measuring range, the resolution and the sweep time freely according to individual needs. This way, besides defined communication systems, measurements are easily set up when predefined communication systems cannot be used. Accurate measurements in different RF environments When making accurate amplitude measurements with a spectrum analyzer, it is required that any effects that alter the signal of interest between the device under test (DUT) and the analyzer be corrected while measuring. External devices like cables, amplifier, antenna and additional attenuator can influence the signal level. In the instrument software, the built-in amplitude correction is realised. The “External Device Compensation” function takes a list of frequency and amplitude pairs. Connected linearly, these points offset the input signal accordingly. This correction table can be set up easily with the new “9100 Data Exchange Software”. Easy adjustment onto different impedance situations Besides the 50 ohm world, the 75 ohm impedance is common in cable TV. The new instrument software now supports this standard too. When switching between impedances the suitable correction table will automatically loaded to assure correct measurement. AM and FM demodulation The presence of audio signals can be checked by demodulation of AM or FM signals using Zero Span mode and listening via the built-in loudspeaker. Digital signal processing with reloadable digital IF RF signals are digitally processed by microprocessor and fieldprogrammable gate arrays (FPGA) to ensure both superb accuracy and repeatability as well as flexibility for future requirements. Small and portable With its minimal footprint, the HSA9101B is suitable for usage both on the bench and in the field. The low weight makes it a highly portable instrument in the lab and supports mobile applications in the field that seemed impossible before. With the Willtek 1500 Battery Charger, additional battery modules can be recharged outside of the HSA9101B. The batteries are easy to exchange, preparing the instrument for many hours of independent operation in the field.

The HSA9101B is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Covering all applications in a frequency range up to 4 GHz
  • Ideal for mobile phone repair, basic testing in R&D labs, alignment testing for manufacturing, and measurement of base station emissions in the field

The HSA9101B Handheld Spectrum Analyzer provides RF engineers with the excellent performance of a workbench analyzer in a handheld form, at a competitive price.

One instrument for all your needs

  • Used in mobile phone repair to detect and locate faulty mobile phone parts and components.
  • Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI.
  • Used in manufacturing to check and align the output of RF modules or units.
  • Used in the field to measure and verify base station emissions.
  • Used for installation troubleshooting, repair and maintenance e.g. in wireless local loop and modern 2.4 GHz Wi-Fi systems.

Specifications

Frequency range

  • Measurement range: 100 kHz to 4 GHz
  • Resolution: 1 kHz

Reference frequency

  • Temperature stability: ±2 ppm
  • Aging: ±1.5 ppm/year
  • Frequency uncertainty: ±1.5 ppm

Frequency counter

  • Resolution: 1 Hz, 10 Hz, 100 Hz
  • Min. required input level: –90 dBm

Frequency span

  • Setting range: 0 Hz, 10 kHz to 4 GHz

Sweep time

  • Span > 100 kHz: 1 ms to 250 s
  • Span = 0 Hz: 1 ms to 250 s

Resolution bandwidth (RBW)

  • RBW selection: manual or automatic
  • RBW (–3 dB) range: 100 Hz to 1 MHz
  • Steps: 1, 3, 10

Video bandwidth (VBW)

  • VBW selection: manual or automatic
  • VBW range (–3 dB): 10 Hz to 1 MHz
  • Steps: 1, 3, 10

SSB noise

  • (f = 2 GHz, Δf = 100 kHz, RBW = 10 kHz, VBW = 1 kHz): typ.< –83 dBc/Hz

Amplitude

  • Maximum safe DC voltage at RF-in: ±50 V
  • Maximum safe input power: 30 dBm
  • Display units: dBm, dBμV, dBmV, dBV, dB, V, mV, μV, mW, μW

Measurement range

  • In automatic mode: average noise floor to 20 dBm

Displayed average noise level (DANL)

  • RBW = 100 Hz, attenuation = 0 dB
  • 10 MHz to 1 GHz: < –127 dBm; typ. –130 dBm
  • 1 GHz to 4 GHz: < –130 dBm; typ. –135 dBm

Input attenuation

  • User-defined by direct entry or step keys.
  • 0 dB only selectable by direct entry to protect the first mixer.
  • Setting range: (0) 10 to 50 dB
  • Attenuation steps: 10 dB

Dynamic range

  • Range: > 70 dB
  • Max. measurable input level (attenuation = 40 dB): 20 dBm
  • Min. measurable input level: –130 dBm

Level accuracy

  • Input attenuation = 10 dB, ambient temperature from +20°C to +26°C
  • 10 MHz to 3.6 GHz: ±1 dB

RF input match

  • Input attenuation = 10 dB, 10 MHz to 4 GHz
  • VSWR: < 1.6; typ. < 1.5
  • Return loss: < –12 dB; typ. < –14 dB

Reference level

  • Reference level setting by keyboard entry or step keys
  • Setting range: –100 to +30 dBm
  • Resolution: 0.1 dB

Spurious response

  • Image rejection (f = 1 GHz): > 80 dB
  • Spurious level (attenuation = 0 dB): < –90 dBm
  • LO breakthrough (attenuation = 10 dB): < –77 dBm
  • Intermodulation-free range (input level –30 dBm, f¹ = 990 MHz, f² = 992 MHz): > 63 dB

Functions

  • Detector & sweep
  • Detector types: pos./neg. peak, pos. peak, neg. peak, sample, RMS (optional)
  • Sweep processing: actual, average, max. hold, min. hold

Trace

  • Max. displayed traces: 2
  • Trace points: 2 x 5011
  • Trace functions: A + B → A, A – B →A, copy a>b, copy b>a
  • Trace A: colour selectable (default is black)
  • Trace B: colour selectable (default is blue)

Marker

  • Max. markers: 6
  • Delta markers: 5
  • Marker functions: max. peak, next peak
  • Transfer functions: M → centre frequency M → ref. level M → f step

Limit check

  • Max. no. of limit templates: 99
  • Limit functions upper, lower, upper and lower
  • Max. no. of limit segments: 30

Power measurement

  • Max. no. of channel systems: 99
  • Measurement functions: Channel Power, ACPR, OBW
  • Default systems: GSM, WCDMA, DECT, WLAN

Demodulation

  • Min. input level: –50 dBm
  • AM/FM: on marker/permanent/on multi marker

Keyboard

  • Key type: silicon click
  • Parameters shortcut keys: Cent, Span, Ref
  • Quick setting keys: Preset, Hold/Run, Clr Trc, RCL/Store

General

  • Display (TFT)
  • Size: 6.5’’
  • Resolution: 640 x 480
  • Colours: 256
  • Brightness: 300 cd
  • Measurement result points: 2 x 501¹

Power supply

  • DC voltage, external: 11 to 15 V / max. 28 W
  • Internal battery: Li–Ion
  • Operating time (battery fully charged, full brightness): min. 2.1 h

Memory

  • Type: Flash disk
  • Capacity (set-ups and traces): 257
  • Dimensions: W x H x D 355 x 190 x 85 [mm]

Environmental conditions

  • MIL-PRF28800F class 2 (unless otherwise specified)
  • Operating temperature: 0 to +45°C
  • Storage temperature: –10 to +50°C
  • Rel. humidity (non-condensing): 80%

Connectors

  • RF in
  • Connector: type N (female)
  • Impedance 50 Ω

DC in

  • Connector: 2.1 mm dia. barrel jack socket
  • Max. current: 3 A

Serial interface

  • For software updates and remote control
  • Connector: DB-9 (male)
  • Speed: 57.6 kbit/s
  • Required cable: null modem cable

LAN (TCP/IP)

  • For software updates and remote control
  • Connector: RJ-45
  • Speed: 10 Mbit/s

Typical measurements include transmitter testing, alignment of modulators and measuring switch breakthrough. The analyzer is fully controllable via front panel or by remote control from a PC. Measurement results and instrument settings can easily be transferred to a PC for presentation or post-processing. This rugged portable instrument is suitable for indoor and outdoor usage and with its excellent technical data and extensive feature set, meets many application needs.

Comprehensive feature set in one-button measurement

With its clear and easy-to-use operation, the HSA9101B Handheld Spectrum Analyzer presents all the measurement functions required to quickly and precisely resolve measurement tasks. The user-friendly interface with logical softkeys enhances operation.

Frequencies are increasing … needn’t break the budget

The wide frequency range from 100 kHz to 4 GHz enables testing in RF systems and modules such as modern wireless local oscillators. This frequency coverage also captures the higher harmonics from amplifier or oscillator modules, plus any spurious signals that can mix and break through into the pass-band. Its complete coverage of carrier, IF stages and audio frequencies gives the performance needed when other analyzers run out of bandwidth.

Manual or automatic control made simple

Controlling the HSA9101B from a PC is easy and convenient with the built-in RS-232 interface and Ethernet port. All functions of the spectrum analyzer can be controlled via the industrial standard remote control SCPI command set.

Convenience

No time is wasted in setting up the instrument or copying settings from one instrument to the other by hand. The 9100 Data Exchange Software, which comes with the HSA9101B, supports enhanced manage and transfer functions.

Channel systems, limit templates, settings and correction tables can easily be set up and maintained on a PC. The act of building new limit templates and correction tables is child’s play, using the PC’s mouse.

A live trace can be downloaded from the instrument at all times. An easy export to standard graphic formats such as BMP and JPG supports the need for quick documentation of measurement data. Likewise, stored traces can be uploaded to set the unit to the previous measurement settings.

Easy-to-read screens make all the difference in finding signals

The high-resolution colour VGA display (640 x 480 pixels) is great for finding misleading spurs or aligning modulators. Multiple colors facilitate the comparison of measurement traces on the screen. The extra bright 6.5” TFT display has a superb 140° viewing angle and provides fast updates.

Markers help in exactly reading signals

Up to four markers allow for exact reading of complex signals. The transmitter performance can be checked, spurious signals can be detected and sideband levels can be established using the four markers with their flexibility and clear on-screen display. By pressing Delta Marker second and third harmonic levels can easily be checked. Power level and frequency are displayed in relation to a reference point.

Pass/fail verdict with limit templates

Limit lines simplify assessment of complex displayed signals, give users the ability to decide whether the signal passes or fails. These limit templates can be set up with 30 segments.

At the same time it can be tested whether the signal exceeds an upper and/or lower limit.

Get more out of digitally modulated signals through RMS channel power measurement functions

The RMS power measurement capability offers Channel Power, Adjacent Channel Power Ratio (ACPR) and the Occupied Bandwidth (OBW). ACPR enables measurements of the leakage power from a modulated communication channel into an adjacent channel.

The occupied bandwidth measurement represents the part of the transmitted power that lies in a specified bandwidth.

This measurement function can give useful qualitative information about the used bandwidth, e.g. give useful insight into transmitter operation.

This one-button functions allow rapid measurement and information about the behaviour of the specified communication channel. All significant values are displayed at a glance.

Additionally, the channel power measurement, ACPR and OBW are implemented into the “Spectrum Analyzer Mode”. In contrast to the one-key operation an experienced user can set the measuring range, the resolution and the sweep time freely according to individual needs. This way, besides defined communication systems, measurements are easily set up when predefined communication systems cannot be used.

Accurate measurements in different RF environments

When making accurate amplitude measurements with a spectrum analyzer, it is required that any effects that alter the signal of interest between the device under test (DUT) and the analyzer be corrected while measuring. External devices like cables, amplifier, antenna and additional attenuator can influence the signal level. In the instrument software, the built-in amplitude correction is realised. The “External Device Compensation” function takes a list of frequency and amplitude pairs.

Connected linearly, these points offset the input signal accordingly. This correction table can be set up easily with the new “9100 Data Exchange Software”.

Easy adjustment onto different impedance situations

Besides the 50 ohm world, the 75 ohm impedance is common in cable TV. The new instrument software now supports this standard too. When switching between impedances the suitable correction table will automatically loaded to assure correct measurement.

AM and FM demodulation

The presence of audio signals can be checked by demodulation of AM or FM signals using Zero Span mode and listening via the built-in loudspeaker.

Digital signal processing with reloadable digital IF

RF signals are digitally processed by microprocessor and fieldprogrammable gate arrays (FPGA) to ensure both superb accuracy and repeatability as well as flexibility for future requirements.

Small and portable

With its minimal footprint, the HSA9101B is suitable for usage both on the bench and in the field. The low weight makes it a highly portable instrument in the lab and supports mobile applications in the field that seemed impossible before.

With the Willtek 1500 Battery Charger, additional battery modules can be recharged outside of the HSA9101B. The batteries are easy to exchange, preparing the instrument for many hours of independent operation in the field.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number HSA9101B
Product Name Spectrum Analyzer
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products