Willtek Communications GmbH Spectrum Analyzer 9105

Description
The 9105 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency: 4 GHz Tracking generator option enables cable measurements in the field Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements Prequalification for EMC (electromagnetic compatibility) tests Displayed average noise level at -117 dBm Dynamic range of 70 dB Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz Exceptional 1 kHz resolution bandwidth (RBW) The Willtek 9105 is a lab-quality spectrum analyzer equipped with CATV testing features. Best known for its small size and weight and unique display, the 9105 brings all of the enhanced test features of a laboratory spectrum analyzer into a smaller, portable package. This makes it ideal for the CATV market, specifically for headend technicians, and system or chief engineers. The Willtek 9105 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.
Description
The 9105 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency: 4 GHz Tracking generator option enables cable measurements in the field Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements Prequalification for EMC (electromagnetic compatibility) tests Displayed average noise level at -117 dBm Dynamic range of 70 dB Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz Exceptional 1 kHz resolution bandwidth (RBW) The Willtek 9105 is a lab-quality spectrum analyzer equipped with CATV testing features. Best known for its small size and weight and unique display, the 9105 brings all of the enhanced test features of a laboratory spectrum analyzer into a smaller, portable package. This makes it ideal for the CATV market, specifically for headend technicians, and system or chief engineers. The Willtek 9105 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 9105 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
9105
Spectrum Analyzer 9105
The 9105 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency: 4 GHz Tracking generator option enables cable measurements in the field Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements Prequalification for EMC (electromagnetic compatibility) tests Displayed average noise level at -117 dBm Dynamic range of 70 dB Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz Exceptional 1 kHz resolution bandwidth (RBW) The Willtek 9105 is a lab-quality spectrum analyzer equipped with CATV testing features. Best known for its small size and weight and unique display, the 9105 brings all of the enhanced test features of a laboratory spectrum analyzer into a smaller, portable package. This makes it ideal for the CATV market, specifically for headend technicians, and system or chief engineers. The Willtek 9105 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.

The 9105 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency: 4 GHz
  • Tracking generator option enables cable measurements in the field
  • Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements
  • Prequalification for EMC (electromagnetic compatibility) tests
  • Displayed average noise level at -117 dBm
  • Dynamic range of 70 dB
  • Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz
  • Exceptional 1 kHz resolution bandwidth (RBW)

The Willtek 9105 is a lab-quality spectrum analyzer equipped with CATV testing features. Best known for its small size and weight and unique display, the 9105 brings all of the enhanced test features of a laboratory spectrum analyzer into a smaller, portable package. This makes it ideal for the CATV market, specifically for headend technicians, and system or chief engineers.

The Willtek 9105 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 9105
Product Name Spectrum Analyzer
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products